EN
  • EN
  • DE

FDC37C931PMQFP

Part No FDC37C931PMQFP
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 263137-FDC37C931PMQFP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FDC37C931PMQFP CAD Model

Description

Microchip Technology FDC37C931PMQFP

The FDC37C931PMQFP is a high-performance, multi-functional peripheral device designed and manufactured by Microchip Technology. This integrated circuit is tailored to provide a comprehensive solution for managing the interface between a computer's central processing unit and its various input/output components. It is an ideal choice for embedded systems, industrial applications, and any design that requires a reliable and versatile I/O controller.

The device comes in a space-saving 128-pin QFP (Quad Flat Package) which makes it suitable for compact system designs. Its robust architecture allows it to support a wide range of functions that are critical for modern computing needs. Among its key features are a floppy disk controller, parallel port, two serial ports, and a keyboard/mouse controller. These features make the FDC37C931PMQFP a versatile and indispensable component in the creation of efficient and powerful computing systems.

One of the standout features of the FDC37C931PMQFP is its built-in floppy disk controller, which supports various formats and densities, providing flexibility for data storage and retrieval tasks. The parallel port can be configured as an EPP (Enhanced Parallel Port) or ECP (Extended Capabilities Port), offering high-speed data transfer capabilities suitable for printers and other parallel devices.

The device also includes two high-speed serial ports with support for UART (Universal Asynchronous Receiver/Transmitter) functions, enabling reliable communication with external peripherals such as modems and network interfaces. Furthermore, the integrated keyboard and mouse controller ensures seamless input from the most commonly used human interface devices.

With its multi-functionality and Microchip Technology's reputation for quality, the FDC37C931PMQFP is a smart choice for system designers looking to streamline their I/O subsystems. It not only reduces the number of separate components required but also simplifies PCB (Printed Circuit Board) design and enhances overall system reliability.

In summary, the FDC37C931PMQFP by Microchip Technology is a versatile and powerful I/O controller that meets the demands of modern computing environments. Its integration of multiple peripheral functions into a single chip makes it an efficient solution for a wide array of applications.

You May Also Be Interested in

Shindengen
Lowest to $8.3160
NEC
Need more? Email Us
NEC
Need more? Email Us
Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Shindengen
8V 1A / Rectifier Bridge Diode Single 800V 1A 4-Pin SOP-A T/R
Lowest to $0.1998
Sanken
Lowest to $1.1435
Texas Instruments
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess