The ER3400HR from Microchip Technology is a robust and reliable non-volatile memory solution designed to cater to the needs of high-reliability applications. This EEPROM (Electrically Erasable Programmable Read-Only Memory) device offers a convenient and efficient way to store data that must be preserved during power loss or system resets.
Key Features
- High Endurance: The ER3400HR is built to withstand a significant number of write cycles, ensuring long-term reliability for critical data storage.
- Stable Data Retention: Designed for applications where data integrity is paramount, it offers exceptional data retention capabilities over an extended period.
- Low Power Consumption: This EEPROM is optimized for low power consumption, making it an ideal choice for battery-operated or power-sensitive devices.
- Wide Operating Temperature Range: The device can operate effectively across a broad temperature range, suitable for harsh environmental conditions.
Applications
The ER3400HR is versatile and can be used in various high-reliability applications, including:
- Industrial control systems
- Medical devices
- Aerospace and defense electronics
- Automotive electronics
- Telecommunication infrastructure
Technical Specifications
The technical specifications of the ER3400HR include:
- Memory Size: This device offers a substantial amount of storage capacity for EEPROM, accommodating the needs of most high-reliability applications.
- Interface: It features a simple and efficient interface for seamless integration into various systems.
- Package: The ER3400HR comes in a robust package designed to ensure the integrity and longevity of the component.
Quality and Reliability
Microchip Technology is known for its commitment to quality and reliability, and the ER3400HR is no exception. It has undergone rigorous testing and quality assurance processes to meet the stringent requirements of high-reliability industries.