Product Overview: EMC2302-1-AIZL-TR from Microchip Technology
The EMC2302-1-AIZL-TR is a high-performance, SMBus compliant dual-channel fan controller integrated circuit (IC) designed by Microchip Technology. This advanced IC is specifically tailored for efficient and precise cooling management in a variety of applications, including computer motherboards, servers, workstations, and other embedded systems requiring thermal solutions.
Key Features
- Dual Channel: The EMC2302-1-AIZL-TR can independently control the speed of two fans, allowing for customized cooling strategies and improved thermal dynamics within a system.
- Automatic Fan Speed Control: With its built-in temperature sensors and PWM (Pulse Width Modulation) outputs, it can automatically adjust the fan speed based on the thermal load, ensuring optimal cooling and noise levels.
- Programmable Fan Curves: Users can program custom fan speed curves, which provides flexibility to define cooling policies according to system requirements.
- Fan Fault Detection: The device is capable of detecting and reporting fan faults, which is critical for maintaining system reliability and preventing overheating.
- High Accuracy: The EMC2302-1-AIZL-TR offers high accuracy in fan speed control, which is essential for maintaining precise thermal management.
Applications
The versatility of the EMC2302-1-AIZL-TR makes it suitable for a broad range of applications that require reliable and efficient cooling solutions. It is commonly used in:
- Desktop and Laptop Computers
- Data Centers and Servers
- Telecommunications Equipment
- Industrial Computing Systems
Technical Specifications
The EMC2302-1-AIZL-TR operates over a wide power supply range and offers robust protection features. Here are some of the technical specifications:
- Supply Voltage: 3.0V to 3.6V
- Operating Temperature Range: -40°C to +85°C
- Communication Interface: SMBus/I²C
- Packaging: Tape and Reel (TR) for automated assembly
Ordering and Availability
The EMC2302-1-AIZL-TR is available in a lead-free, RoHS-compliant package, ensuring environmental standards are met. For ordering and availability, please contact Microchip Technology or an authorized distributor.