EN
  • EN
  • DE

EMC2103-4-AP-TR

Part No EMC2103-4-AP-TR
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Description SINGLE RPM FAN CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Accuracy ±2°C
Topology ADC (Sigma Delta), Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Voltage - Supply 3.3V
Mounting Type Surface Mount
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number EMC2103
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 120725-EMC2103-4-AP-TR
Ultra Librarian 3D Model Ultra Librarian EMC2103-4-AP-TR CAD Model

Description

Microchip Technology EMC2103-4-AP-TR

The EMC2103-4-AP-TR is a sophisticated, high-performance fan speed controller from Microchip Technology, designed to meet the cooling requirements of modern electronic devices. This precision device is specifically engineered to manage and monitor up to four fans, making it an ideal solution for systems that require reliable thermal management, such as servers, workstations, and telecommunications equipment.

At the heart of the EMC2103-4-AP-TR lies a temperature monitoring system that can track the temperature of both the environment and the device itself. It features a series of high accuracy internal and external temperature sensors that ensure the fans operate at the optimal speed for cooling, thus enhancing the performance and longevity of the system it's installed in.

The controller operates through an SMBus/I²C-compatible interface, providing a seamless integration with most existing systems. This allows for real-time monitoring and control of fan speeds based on the temperature readings, ensuring efficient cooling and noise management. The EMC2103-4-AP-TR's advanced algorithm can dynamically adjust the fan speed, reducing the acoustic noise and power consumption when full cooling is not required.

Moreover, the EMC2103-4-AP-TR is equipped with a range of safety features, including fault detection and alarms for stalled, slow, or fast fans, which help to prevent overheating and potential damage to the device. This proactive monitoring capability makes the EMC2103-4-AP-TR a reliable component for critical applications where system uptime is paramount.

Available in a compact, RoHS-compliant 10-MSOP package, the EMC2103-4-AP-TR is designed for easy implementation into a variety of form factors. Its small footprint ensures that it can fit into tight spaces without compromising functionality. Whether you're designing a new system or upgrading an existing one, the EMC2103-4-AP-TR from Microchip Technology offers a versatile and efficient solution for your thermal management needs.

With its advanced features and robust design, the EMC2103-4-AP-TR is a testament to Microchip Technology's commitment to providing innovative solutions that enhance system performance, reliability, and efficiency.

You May Also Be Interested in

Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
Analog Devices Inc.
IC TEMP SNSR QUAD DAC 16-QSOP
Lowest to $23.1818
Texas Instruments
Lowest to $23.4503
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8232 $53.5248
32+ $3.1370 $100.3840
50+ $3.0390 $151.9500
69+ $2.9410 $202.9290
88+ $2.8429 $250.1752
118+ $2.5488 $300.7584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess