EN
  • EN
  • DE

EMC1822T-2E/RW

Part No EMC1822T-2E/RW
Manufacturer Microchip Technology
Catalog OEM Souring
Description Multi-Channel Low-Voltage Temp Sensors with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466573-EMC1822T-2E/RW
Manufacturer Microchip Technology
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Sensor Type Internal
Sensing Temperature - Local -40°C ~ 125°C
Output Type 2-Wire Serial, I2C/SMBUS
Voltage - Supply 1.62V ~ 3.6V
Features One-Shot, Output Switch, Programmable Limit, Standby Mode, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C
Test Condition -20°C ~ 105°C (-40°C ~ 125°C)
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Grade -
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WDFN (2x2)
Ultra Librarian 3D Model Ultra Librarian EMC1822T-2E/RW CAD Model

Description

The EMC1822T-2E/RW from Microchip/Atmel is a cutting-edge multi-channel, low-voltage temperature sensor specifically designed to provide highly accurate temperature measurements across multiple points within a system. This component finds its niche in systems requiring meticulous temperature monitoring such as computer servers, networking equipment, and industrial machines where thermal management is crucial for reliability and performance. It supports up to two external diode inputs conducive for precise temperature sensing and also features an integrated temperature sensor. A key feature is its automatic shutdown capability, which enhances safety by turning the device off during extreme temperature conditions to prevent damage. The device communicates through the SMBus/I²C interface, allowing for easy integration into existing digital systems. Its ability to operate at low voltages makes it energy-efficient, while the compact 10-pin DFN package ensures it suits even the most size-constrained applications. With its high accuracy and flexibility, the EMC1822T-2E/RW is a go-to solution for engineers looking to implement comprehensive thermal management systems in their projects.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Texas Instruments
Translation Voltage
Lowest to $0.5889
Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Lowest to $0.0013
Texas Instruments
Linear Voltage Regulators 1.5-V to 18-V, 25-A synchronous SWIFT buck converter with differential remote sense and PMBus 40-LQFN-CLIP -40 to 125
Need more? Email Us
Texas Instruments
CAN interface integrated circuit
Lowest to $2.2958
Texas Instruments
Multiplexer Switch ICs 12Ch 1:2 MUX/DEMUX
Need more? Email Us
Toshiba Semiconductor and Storage
Transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess