EN
  • EN
  • DE

EMC1438-2-AP-TR

Part No EMC1438-2-AP-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description IC TEMP SENSOR 8CH SMBUS 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 125°C
Sensing Temperature - Remote -40°C to 125°C
Output Type SMBus
Supply Voltage - Operating 3 V to 3.6 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Testing Conditions 0°C to 100°C (-40°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-QFN (4x4)
Win Source Part Number 015291-EMC1438-2-AP-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC1438-2-AP-TR CAD Model

Description

Microchip Technology EMC1438-2-AP-TR

The Microchip Technology EMC1438-2-AP-TR is a high-performance, precision temperature sensor designed for a wide range of applications that require accurate temperature monitoring. This advanced sensor is part of Microchip's portfolio of thermal management solutions, offering excellent features that make it ideal for use in computing systems, consumer electronics, and industrial equipment.

The EMC1438-2-AP-TR is characterized by its multi-channel capability, supporting up to two external temperature channels. It provides highly accurate temperature readings with a ±1°C accuracy for external diode temperatures. This precision ensures that systems can maintain optimal performance by precisely controlling thermal conditions, which is critical in preventing overheating and ensuring long-term reliability.

One of the key features of this temperature sensor is its programmable resolution, which can be set from 0.125°C to 1.0°C, allowing designers to fine-tune the sensor's performance to meet specific application requirements. The sensor operates over a wide temperature range, typically from -40°C to +125°C, which ensures its versatility across various environments and operating conditions.

The EMC1438-2-AP-TR is also designed with an SMBus-compatible, two-wire serial interface, which simplifies integration into existing systems and allows for easy communication with microcontrollers or other system components. This feature enables the sensor to be part of a comprehensive system monitoring solution, where temperature data can be used to manage system cooling strategies, such as fan speed control or thermal shutdown procedures.

This temperature sensor comes in a compact, RoHS-compliant, 10-pin MSOP package, making it suitable for space-constrained applications. Its low power consumption is another advantage, particularly for battery-powered devices where power efficiency is paramount.

In summary, the Microchip Technology EMC1438-2-AP-TR temperature sensor is a reliable and precise solution for thermal management in a variety of electronic systems. Its accuracy, programmability, and ease of integration make it an excellent choice for engineers looking to enhance system stability and performance through better thermal monitoring and control.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3911 $59.7775
59+ $1.9620 $115.7580
92+ $1.9007 $174.8644
126+ $1.8394 $231.7644
163+ $1.7780 $289.8140
218+ $1.5941 $347.5138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess