EN
  • EN
  • DE

EMC1428-6-AP-TR

Part No EMC1428-6-AP-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 125°C
Sensing Temperature - Remote -40°C to 125°C
Output Type SMBus
Supply Voltage - Operating 3 V to 3.6 V
Resolution 11 b
Features Output Switch, Programmable Limit
Accuracy - Highest (Lowest) ±1°C (±2°C)
Testing Conditions 0°C to 100°C (-40°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-QFN (4x4)
Win Source Part Number 1036312-EMC1428-6-AP-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC1428-6-AP-TR CAD Model

Description

Product Overview: EMC1428-6-AP-TR

The EMC1428-6-AP-TR is a state-of-the-art temperature sensor designed and manufactured by Microchip Technology. This high-precision sensor is specifically crafted to meet the rigorous demands of temperature monitoring in complex electronic systems. With its advanced features and reliable performance, the EMC1428-6-AP-TR is an ideal choice for a wide range of applications, including computer systems, data storage units, telecommunications, and industrial equipment.

Key Features

  • Multiple Temperature Zones: The EMC1428-6-AP-TR can monitor up to seven temperature zones, including six external and one internal, providing comprehensive thermal management for your system.
  • High Accuracy: This sensor offers exceptional accuracy, with ±1°C measurement precision for the internal diode and ±3°C for the external diodes, ensuring reliable temperature readings.
  • Programmable Resolution: Users can program the temperature resolution between 9 to 12 bits, allowing for customization based on the specific needs of the application.
  • SMBus Interface: Featuring an SMBus 2.0 compatible interface, the EMC1428-6-AP-TR ensures easy integration into existing systems and provides a seamless communication protocol.
  • Low Power Consumption: Designed with power efficiency in mind, this sensor operates with a low supply voltage and has a minimal power footprint, making it suitable for power-sensitive designs.

Applications

The versatility of the EMC1428-6-AP-TR allows it to be integrated into a variety of applications. It is particularly useful in systems that require precise thermal monitoring to maintain optimal performance and prevent overheating. The sensor's robust design also makes it suitable for harsh industrial environments where reliable temperature readings are crucial.

Availability

The EMC1428-6-AP-TR is available in a compact, RoHS-compliant package that is suitable for automated assembly processes, ensuring ease of manufacturing and compliance with environmental standards. As a product from Microchip Technology, customers can expect long-term support and availability, which is essential for the lifecycle management of industrial and commercial products.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess