EN
  • EN
  • DE

EMC1202-AGZQ-TR

Part No EMC1202-AGZQ-TR
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 258678-EMC1202-AGZQ-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC1202-AGZQ-TR CAD Model

Description

Microchip Technology's EMC1202-AGZQ-TR Dual-Channel Temperature Sensor

Microchip Technology's EMC1202-AGZQ-TR is a highly accurate, dual-channel temperature sensor that offers exceptional performance for thermal management and monitoring in various applications. This device is designed to provide precise temperature readings for both external and internal diodes, making it an ideal solution for multi-temperature systems.

Key Features

  • Dual-Channel Sensing: The EMC1202-AGZQ-TR can measure temperature from an internal sensor and an external diode, allowing for versatile monitoring of different system parts.
  • High Accuracy: It offers an accuracy of ±1°C for both external and internal temperature measurements, ensuring reliable data for critical applications.
  • Programmable Resolution: The device supports programmable resolution for the external diode channel, ranging from 0.125°C to 1.0°C, which provides flexibility in balancing measurement precision and response time.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low supply current, making it suitable for battery-powered devices.
  • SMBus Interface: The EMC1202-AGZQ-TR communicates via the SMBus 2.0 compatible interface, facilitating easy integration into existing systems.
  • Extended Temperature Range: It operates over a wide temperature range, typically from -40°C to +125°C, accommodating diverse environments and applications.

Applications

The EMC1202-AGZQ-TR is versatile and can be used in a variety of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Telecommunications Equipment
  • Industrial Controllers
  • Consumer Electronics

Package and Availability

This temperature sensor comes in a compact, RoHS-compliant, 10-pin MSOP (Mini Small Outline Package) that is suitable for space-constrained applications. The EMC1202-AGZQ-TR is available in tape and reel packaging, simplifying the manufacturing process for high-volume production.

With its dual-channel capability, high accuracy, and low power consumption, the Microchip Technology EMC1202-AGZQ-TR is a robust and reliable choice for advanced thermal management solutions.

You May Also Be Interested in

Diodes Incorporated
Lowest to $0.1143
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
NEC
Lowest to $11.4253
Dialog Semiconductor GmbH
Lowest to $4.8972
Shindengen
8V 1A / Rectifier Bridge Diode Single 800V 1A 4-Pin SOP-A T/R
Lowest to $0.1998
Toshiba Semiconductor and Storage
Need more? Email Us
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
Texas Instruments
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess