EN
  • EN
  • DE

EMC1053-4-ACZL-TR

Part No EMC1053-4-ACZL-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -20°C to 85°C
Sensing Temperature - Remote -64°C to 191°C
Output Type SMBus
Supply Voltage - Operating 3 V to 3.6 V
Resolution 11 b
Features One-Shot, Output Switch, Standby Mode
Accuracy - Highest (Lowest) ±1.5°C (±3°C)
Testing Conditions 0°C to 85°C (-20°C to 85°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 040146-EMC1053-4-ACZL-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EMC1053-4-ACZL-TR CAD Model

Description

The EMC1053-4-ACZL-TR is a high-performance, precision temperature sensor developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced sensor is designed to provide accurate temperature monitoring with a digital output, making it an ideal choice for a wide range of applications, including computing systems, industrial controls, and consumer electronics.

Key Features

  • High Accuracy: The EMC1053-4-ACZL-TR offers precision temperature sensing with an accuracy of ±1°C, ensuring reliable measurements for critical applications.
  • Multiple Channels: Equipped with four temperature sensor inputs, this device can monitor multiple points simultaneously, which is essential for systems that require comprehensive thermal management.
  • Low Power Consumption: Designed to operate with low power, it is suitable for battery-powered devices where power efficiency is crucial.
  • Programmable Resolution: The sensor supports programmable resolution from 9 to 12 bits, allowing designers to optimize the trade-off between resolution and conversion time.
  • SMBus/I2C Interface: With the SMBus/I2C-compatible serial interface, the EMC1053-4-ACZL-TR easily integrates into existing systems, providing straightforward communication with microcontrollers and other digital devices.
  • Extended Temperature Range: This sensor operates over a wide temperature range, making it versatile for various environments and conditions.

Applications

The EMC1053-4-ACZL-TR is suitable for an array of applications where precise temperature monitoring is required. It can be used in:

  • Desktop and Laptop Computers
  • Server and Storage Systems
  • Networking Equipment
  • Industrial and Automation Systems
  • Consumer Electronics
  • Thermal Management Systems

Product Specifications

The EMC1053-4-ACZL-TR is offered in a compact package and is available in tape and reel form for streamlined manufacturing and assembly processes. It is fully compliant with RoHS and Green standards, reflecting Microchip Technology's commitment to environmental responsibility.

With its combination of accuracy, multiple channels, and low power consumption, the EMC1053-4-ACZL-TR from Microchip Technology stands as a robust solution for temperature sensing needs across a diverse range of industries.

You May Also Be Interested in

Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess