EN
  • EN
  • DE

EMC1053-3-ACZL-TR

Part No EMC1053-3-ACZL-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -20°C to 85°C
Sensing Temperature - Remote -64°C to 191°C
Output Type SMBus
Supply Voltage - Operating 3 V to 3.6 V
Resolution 11 b
Features One-Shot, Output Switch, Standby Mode
Accuracy - Highest (Lowest) ±1.5°C (±3°C)
Testing Conditions 0°C to 85°C (-20°C to 85°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 051161-EMC1053-3-ACZL-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC1053-3-ACZL-TR CAD Model

Description

Product Overview: EMC1053-3-ACZL-TR

The EMC1053-3-ACZL-TR is a high-performance, precision temperature sensor developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced sensor is designed to provide accurate temperature measurements, making it an ideal component for a variety of applications where temperature monitoring is critical, such as computer systems, office electronics, and industrial control systems.

Key Features:

  • High Accuracy: The EMC1053-3-ACZL-TR offers exceptional temperature sensing accuracy, ensuring reliable readings for critical applications.
  • Multiple Channels: Equipped with three temperature channels, this sensor can monitor the temperature of various components simultaneously, enhancing system efficiency and safety.
  • Low Power Consumption: Designed for energy-efficient operation, the sensor is suitable for battery-powered devices, helping to extend the overall battery life.
  • I2C Interface: The sensor features an I2C interface, which allows for easy integration into existing systems and simplifies communication with microcontrollers and other digital devices.
  • Programmable Resolution: Users can configure the resolution of temperature measurements to suit specific application requirements, providing flexibility in data precision.
  • Small Form Factor: The EMC1053-3-ACZL-TR comes in a compact package, making it an excellent choice for space-constrained applications.

Applications:

The versatility of the EMC1053-3-ACZL-TR makes it suitable for a wide range of applications, including:

  • Thermal management in computer systems
  • Environmental monitoring in office electronics
  • Industrial process control systems
  • Temperature compensation in consumer electronics
  • Automotive climate control and engine monitoring

Part Numbering Information:

The part number EMC1053-3-ACZL-TR denotes a tape and reel packaging option, which is commonly used for automated assembly processes, ensuring efficient handling and placement during the manufacturing phase.

Conclusion:

Microchip Technology's EMC1053-3-ACZL-TR temperature sensor stands out with its precision, low power consumption, and multiple channel design. It is a reliable choice for designers and engineers looking for an accurate and efficient solution to integrate into their temperature-sensitive applications.

You May Also Be Interested in

MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess