EN
  • EN
  • DE

DSPIC33FJ64MC510A-I/PF

Part No DSPIC33FJ64MC510A-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 64KB (64K x 8) FLASH 100-TQFP (14x14)
Manufacturer Microchip Technology
Series dsPIC™ 33F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 85
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 24x10/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (14x14)
Family Name DSPIC33FJ64MC510
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917682-DSPIC33FJ64MC510A-I/PF
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64MC510A-I/PF CAD Model

Description

dSPIC33FJ64MC510A-I/PF - A High-Performance Digital Signal Controller

The dSPIC33FJ64MC510A-I/PF is a remarkable digital signal controller (DSC) from Microchip Technology, designed to deliver the functionality of a microcontroller with the computational performance and throughput of a digital signal processor. This integration of features makes it an ideal choice for a wide range of applications, including motor control, power conversion, and sensing applications across industrial, automotive, and consumer electronics sectors.

Core Features:

  • Processing Power: The dSPIC33FJ64MC510A-I/PF is built around a 16-bit dsPIC33F core, which can run at speeds up to 40 MIPS (Million Instructions Per Second), providing the computational speed necessary for demanding applications.
  • Program Memory: It comes with 64 KB of flash memory, allowing for robust application development without the need for external memory components.
  • RAM: This DSC is equipped with 8 KB of RAM, facilitating efficient data manipulation and buffer storage.
  • I/O Pins: With 85 high-speed input/output pins, the device offers ample connectivity for interfacing with sensors, actuators, and other peripherals.
  • Advanced Peripherals: It includes a variety of peripherals such as PWM outputs, input capture, timers, and serial communication modules (UART, SPI, I2C), enhancing its versatility in system design.
  • Analog Features: The controller features a 10-bit A/D converter with up to 16 channels, enabling accurate analog signal acquisition.

Robust Design:

The dSPIC33FJ64MC510A-I/PF is available in a 100-pin TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications. It operates over an industrial temperature range and includes various power-saving modes to optimize energy efficiency.

Software and Development Support:

Microchip provides a comprehensive suite of software tools for development, including MPLAB X Integrated Development Environment (IDE) and MPLAB XC16 Compiler. Additionally, developers can take advantage of Microchip's extensive library of application notes and reference designs to accelerate the development process.

With its combination of performance, memory, and peripherals, the dSPIC33FJ64MC510A-I/PF stands out as a powerful solution for sophisticated digital signal processing tasks where space and power efficiency are critical.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.7518 $95.7518
2+ $92.7592 $185.5184
3+ $89.7678 $269.3034
4+ $86.7752 $347.1008
5+ $77.7985 $388.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess