EN
  • EN
  • DE

DSPIC33FJ64GP802-E/SO

Part No DSPIC33FJ64GP802-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28SOIC / MCU 16-bit dsPIC RISC 64KB Flash 3.3V Automotive 28-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DCI, DMA, I2S, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 10x10b/12b, D/A 2x16b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 773581-DSPIC33FJ64GP802-E/SO
Popularity Medium
Supply and Demand Status Balance
Family Name dsPIC33FJ64GP802
Introduction Date November 19, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GP802-E/SO CAD Model

Description

Product Overview: DSPIC33FJ64GP802-E/SO

The DSPIC33FJ64GP802-E/SO is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the functionality of a microcontroller with the computational power of a digital signal processor. This product is an ideal choice for applications that require advanced control algorithms and high-speed data processing, such as motor control, power conversion, and sensor processing.

Key Features

  • Core: 16-bit dsPIC33F CPU with up to 40 MIPS performance at 3.3V.
  • Memory: Equipped with 64KB of Flash memory and 8KB of SRAM, providing ample space for complex applications.
  • Digital I/O: Offers 21 I/O pins that support various communication protocols and peripheral functions.
  • Timers: Multiple 16-bit and 32-bit timers for precise event timing and waveform generation.
  • Communication Interfaces: Integrated with UART, SPI, and I2C modules for versatile connectivity options.
  • Analog Features: Includes a 10-bit A/D converter with up to 13 channels, enabling the controller to interface with analog sensors.
  • Temperature Range: Operates over the industrial temperature range (-40°C to +85°C), ensuring reliability in harsh environments.
  • Packaging: Available in a compact 28-pin SOIC package, suitable for space-constrained applications.
  • Power Management: Features Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure reliable operation.

Applications

The DSPIC33FJ64GP802-E/SO is versatile enough to be used in a wide range of applications. It is particularly well-suited for:

  • Advanced motor control systems
  • Power supply and power management systems
  • Embedded audio applications
  • Industrial control systems
  • Robotics and automation

With its robust set of features and capabilities, the DSPIC33FJ64GP802-E/SO from Microchip Technology is an excellent choice for designers looking for a powerful and flexible DSC solution.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9675 $63.8700
8+ $13.1015 $104.8120
12+ $12.6921 $152.3052
17+ $12.2827 $208.8059
22+ $11.8733 $261.2126
29+ $10.6450 $308.7050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess