EN
  • EN
  • DE

DSPIC33FJ32MC204T-I/PT

Part No DSPIC33FJ32MC204T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Core Processor dsPIC
Data Bus Width 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
The number of I/O 35
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 2K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 9x10b/12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-TQFP
Supplier Device Package 44-TQFP
Family Part Number DSPIC33FJ32MC204
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 714131-DSPIC33FJ32MC204T-I/PT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32MC204T-I/PT CAD Model

Description

Microchip Technology's DSPIC33FJ32MC204T-I/PT Product Overview

The DSPIC33FJ32MC204T-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This integration makes it an ideal choice for applications requiring complex algorithms and control systems, such as motor control, power supplies, and embedded audio applications.

Key Features

  • Advanced Architecture: It features a modified Harvard architecture with an up to 40 MIPS (Million Instructions Per Second) performance at 3.3V, allowing for fast and efficient processing.
  • Integrated Peripherals: The device includes a range of on-chip peripherals such as UART, SPI, I2C modules for serial communication, and PWM outputs for precise motor control or power conversion.
  • Programmable Digital I/O: It comes equipped with numerous programmable digital I/O pins that provide flexibility in interfacing with external devices.
  • Robust Timers and ADC: The DSPIC33FJ32MC204T-I/PT includes 16-bit timers and a 10-bit analog-to-digital converter (ADC) that enhance its capability to handle complex timing tasks and sensor data acquisition.

Memory and Data Management

The device boasts 32 KB of flash memory and 8 KB of SRAM, supporting intricate programs and data buffering. The flash memory is also highly reliable, with a high endurance of up to 100,000 write/erase cycles and data retention of 20 years at 85°C.

Temperature Range and Packaging

With an industrial temperature range of -40°C to +85°C, the DSPIC33FJ32MC204T-I/PT is designed to operate reliably in harsh environments. The product comes in a 44-TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications.

Development Support and Tools

Microchip provides extensive development support for the DSPIC33FJ32MC204T-I/PT, including software libraries, development boards, and the MPLAB IDE for streamlined programming and debugging. The DSPIC33FJ32MC204T-I/PT is also supported by Microchip's advanced motor control software development framework, aiding rapid development for motor control applications.

Overall, the DSPIC33FJ32MC204T-I/PT is a powerful and versatile DSC that combines the best of both worlds: the ease of use of a microcontroller and the raw processing power of a DSP, making it a top choice for designers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6184 $57.7104
13+ $7.8920 $102.5960
20+ $7.6454 $152.9080
28+ $7.3988 $207.1664
35+ $7.1522 $250.3270
47+ $6.4123 $301.3781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess