EN
  • EN
  • DE
  • IT

DSPIC33FJ256MC710-I/PT

Part No DSPIC33FJ256MC710-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 85
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 30K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 24x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (12x12)
Manufacturer Homepage www.microchip.com
RoHS State Request Verification
Win Source Part Number 714130-DSPIC33FJ256MC710-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ256MC710
Introduction Date June 25, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ256MC710-I/PT CAD Model

Description

dSPIC33FJ256MC710-I/PT Digital Signal Controller

The dSPIC33FJ256MC710-I/PT is a high-performance 16-bit Digital Signal Controller (DSC) from the renowned manufacturer Microchip Technology. This advanced microcontroller unit (MCU) seamlessly integrates the control features of a microcontroller with the computational capabilities of a digital signal processor, making it an ideal choice for a broad range of demanding applications.

Key Features:

  • Core Performance: The device boasts a 40 MIPS (million instructions per second) performance at 40 MHz, allowing for quick processing and response times in complex applications.
  • Program Memory: It comes with 256 KB of flash memory, providing ample space for sophisticated programs and algorithms.
  • RAM: The unit includes 30 KB of RAM, facilitating efficient data handling and manipulation.
  • Input/Output: With 85 I/O pins, the dSPIC33FJ256MC710-I/PT offers a versatile set of options for interfacing with peripherals and other devices.
  • Advanced Peripherals: The DSC features a variety of peripherals, including UART, SPI, CAN, and I2C modules, enabling robust communication capabilities.
  • Robust PWM Outputs: It provides up to 8 PWM outputs, which are essential for precise control in power conversion and motor control applications.
  • Analog Features: Equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, it allows for accurate analog signal measurement.
  • Temperature Range: This device operates over an industrial temperature range of -40°C to +85°C, ensuring reliability in extreme conditions.
  • Packaging: The dSPIC33FJ256MC710-I/PT is available in a 100-pin TQFP (Thin Quad Flat Pack) package, providing a compact footprint for space-constrained applications.

Applications:

The versatility of the dSPIC33FJ256MC710-I/PT makes it suitable for a wide array of applications, including but not limited to:

  • Advanced Motor Control
  • Power Supply and Conversion
  • Industrial Automation and Process Control
  • Automotive and Transportation Systems
  • Audio Processing and Consumer Electronics

With its combination of performance and integration, the dSPIC33FJ256MC710-I/PT from Microchip Technology stands out as a powerful solution for designers who require a single-chip system capable of handling both control and digital signal processing tasks with ease.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.1459 $50.2918
5+ $20.6325 $103.1625
8+ $19.9878 $159.9024
11+ $19.3430 $212.7730
14+ $18.6982 $261.7748
18+ $16.7639 $301.7502
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 551 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess