EN
  • EN
  • DE

DSPIC33FJ256GP510-I/PF

Part No DSPIC33FJ256GP510-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Core Processor dsPIC
Data Bus Width 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
The number of I/O 85
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 32x10b/12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Family Part Number DSPIC33FJ256GP510
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 718274-DSPIC33FJ256GP510-I/PF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ256GP510-I/PF CAD Model

Description

Microchip Technology DSPIC33FJ256GP510-I/PF Product Overview

The DSPIC33FJ256GP510-I/PF is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the functionality of a microcontroller with the computational power of a digital signal processor. This DSC is ideal for applications that require advanced control algorithms and high-speed data processing, such as motor control, power conversion, and sensor interfacing.

Key Features

  • Core Performance: This DSC operates at a maximum frequency of 40 MIPS (Million Instructions Per Second), enabling efficient handling of complex algorithms and real-time data processing.
  • Memory: It comes with 256 KB of Flash memory for program storage and 30 KB of RAM for data, ensuring ample space for application code and variables.
  • Peripheral Integration: The device includes a rich set of peripherals such as UART, SPI, I2C modules for communication, as well as PWM outputs and analog-to-digital converters (ADCs) for control and sensing tasks.
  • Motor Control PWMs: Specialized PWM peripherals support advanced motor control techniques, making this DSC suitable for driving various types of motors.
  • Robust I/O: With up to 85 General Purpose I/O pins, this controller can interface with a multitude of external devices and sensors.
  • Temperature Range: It operates within an industrial temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Package: The DSPIC33FJ256GP510-I/PF is available in a 100-pin TQFP (Thin Quad Flat Pack) package, which is suitable for surface mount technology (SMT) and provides a compact footprint for space-constrained applications.

Applications

The DSPIC33FJ256GP510-I/PF is versatile and can be used in a variety of applications, including:

  • Advanced Motor Control
  • Power Supplies and Conversion Systems
  • Automotive and Transportation
  • Industrial Automation and Process Control
  • Medical Devices
  • Audio Applications
  • Robotics

With its robust architecture, extensive features, and high-speed capabilities, the DSPIC33FJ256GP510-I/PF from Microchip Technology is an excellent choice for engineers looking to develop sophisticated embedded systems requiring a blend of control and signal processing functionalities.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.6678 $80.0034
6+ $21.8815 $131.2890
9+ $21.1977 $190.7793
12+ $20.5140 $246.1680
15+ $19.8302 $297.4530
20+ $17.7789 $355.5780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 127 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess