EN
  • EN
  • DE

DSPIC33FJ256GP506T-I/PT

Part No DSPIC33FJ256GP506T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64TQFP / dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 256KB (256K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 53
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 18x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number DSPIC33FJ256GP506
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC33FJ256GP506T-I/PT-ND,DSPIC33FJ256GP506T-I/PTCT,DSPIC33FJ256GP506T-I/PTDKR,DSPIC33FJ256GP506T-I/PTTR
Standard Package 1,200
Win Source Part Number 1319272-DSPIC33FJ256GP506T-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ256GP506T-I/PT CAD Model

Description

Microchip Technology's DSPIC33FJ256GP506T-I/PT Product Overview

The DSPIC33FJ256GP506T-I/PT from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that combines the advantages of microcontrollers with the signal processing capabilities of digital signal processors. This integration makes it an ideal choice for applications requiring complex algorithms and control functions, such as motor control, power supplies, and advanced sensing.

Key Features

  • Core Performance: The DSPIC33FJ256GP506T-I/PT features a 40 MIPS (million instructions per second) DSP engine, enabling rapid data processing and real-time operation, essential for demanding control applications.
  • Program Memory: Boasting 256KB of flash memory, this DSC allows ample space for application code, which is particularly useful for complex algorithms and user interfaces.
  • RAM: With 30KB of RAM, it provides sufficient temporary data storage for multitasking and buffer implementations.
  • I/O Pins: The device comes with 85 input/output pins, offering extensive interfacing capabilities with peripherals and external devices.
  • Robust Peripheral Set: It includes peripherals such as UART, SPI, I2C modules for serial communication, and PWM outputs for precise control, enhancing its versatility in various applications.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments.
  • Packaging: The TQFP (Thin Quad Flat Package) with 64 pins provides a compact footprint for space-constrained applications.

Applications

The DSPIC33FJ256GP506T-I/PT is well-suited for a wide array of applications, including:

  • Advanced Motor Control Systems
  • Power Conversion and Management
  • Industrial Automation and Process Control
  • Audio Applications and Signal Processing
  • Automotive and Aerospace Control Systems

Quality and Reliability

As with all Microchip products, the DSPIC33FJ256GP506T-I/PT is manufactured to high standards, ensuring both quality and reliability. This DSC is RoHS-compliant and backed by Microchip's commitment to customer satisfaction.

For designers and engineers looking for a powerful and versatile digital signal controller, the DSPIC33FJ256GP506T-I/PT is a superb choice that offers a balance of performance, memory, and peripheral integration, all within a rugged and compact package.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Lowest to $2.0975
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess