EN
  • EN
  • DE

DSPIC33FJ16GS504-50I/PT

Part No DSPIC33FJ16GS504-50I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 44TQFP / MCU 16-bit dsPIC RISC 16KB Flash 3.3V 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 50 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 24x10b, D/A 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 773552-DSPIC33FJ16GS504-50I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name dsPIC33FJ16GS504
Introduction Date February 08, 2008
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ16GS504-50I/PT CAD Model

Description

Microchip Technology DSPIC33FJ16GS504-50I/PT Product Overview

The DSPIC33FJ16GS504-50I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer an optimal solution for advanced digital signal processing applications. This powerful microcontroller is part of the dsPIC33F family and is particularly well-suited for applications that require complex algorithms and processing, such as motor control, power conversion, and sensor processing.

Key Features

  • Core: The DSPIC33FJ16GS504-50I/PT features a 16-bit modified Harvard architecture with an up to 40 MIPS performance at 3.0-3.6V.
  • Program Memory: It comes with 16 KB of flash memory, providing ample space for application code.
  • RAM: The device includes 2 KB of RAM for data storage.
  • Digital Signal Processing: With its DSP engine, this DSC provides extended single-cycle multiply-accumulate capability, ideal for high-speed numeric processing tasks.
  • I/O Pins: The microcontroller offers 21 I/O pins, allowing for versatile connectivity with peripheral devices.
  • Timers: It includes various timers, including a 16-bit timer, as well as input capture and output compare modules for precise timing operations.
  • Analog Features: The device is equipped with a 10-bit A/D converter, with up to 13 channels and a conversion rate of 500 ksps.
  • Communication Interfaces: Multiple serial communication interfaces are available, such as UART, SPI, and I2C, enabling easy data exchange with other devices.
  • Temperature Range: This DSC operates within an extended temperature range of -40°C to +125°C, making it suitable for industrial applications.
  • Package: The DSPIC33FJ16GS504-50I/PT is available in a 44-TQFP package, ensuring compactness and reliability in system design.

Applications

The DSPIC33FJ16GS504-50I/PT is designed for applications that require efficient, high-speed processing and robust operation in challenging environments. It is ideal for:

  • Advanced motor control systems
  • Power supply and conversion systems
  • Automotive and aerospace electronics
  • Industrial control systems
  • Audio and speech processing
  • Medical instrumentation

With its powerful DSP capabilities, flexible I/O options, and robust performance, the DSPIC33FJ16GS504-50I/PT from Microchip Technology is a versatile choice for engineers and designers working on the cutting edge of digital signal processing applications.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2522 $57.7654
15+ $6.7710 $101.5650
23+ $6.5594 $150.8662
32+ $6.3478 $203.1296
41+ $6.1363 $251.5883
55+ $5.5015 $302.5825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess