EN
  • EN
  • DE

DSPIC33FJ16GS502-I/MM

Part No DSPIC33FJ16GS502-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 16x10b, D/A 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN-S (6x6)
Win Source Part Number 080824-DSPIC33FJ16GS502-I/MM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ16GS502-I/MM CAD Model

Description

Microchip Technology DSPIC33FJ16GS502-I/MM

The DSPIC33FJ16GS502-I/MM is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the functionality of a microcontroller with the computational power of a Digital Signal Processor (DSP). This integration makes it an ideal choice for applications requiring complex algorithms and precise control, such as power supplies, motor control, lighting, and audio applications.

Key Features

  • Processing Power: The device is built on a modified Harvard architecture that executes instructions in a single cycle, providing the speed and efficiency required for advanced signal processing tasks.
  • Memory: The DSPIC33FJ16GS502-I/MM comes with 16KB of flash memory and 2KB of RAM, offering ample space for application code and data storage.
  • Peripherals: It includes a rich set of peripherals such as a high-speed PWM module, analog-to-digital converters (ADCs), and serial communication modules (UART, SPI, I2C).
  • High-Resolution PWM: The device features up to 9 output channels with high-resolution PWM, suitable for precise control applications.
  • Analog Features: It offers a 10-bit ADC with up to 13 channels, allowing for accurate analog signal measurement and conversion.
  • Robust Serial Communication: With UART, SPI, and I2C modules, the DSPIC33FJ16GS502-I/MM can easily communicate with other microcontrollers, sensors, and peripherals.
  • Operating Conditions: The controller operates over a wide temperature range and has an input voltage range suitable for various environments and applications.

Package and Quality

The DSPIC33FJ16GS502-I/MM is offered in a compact 28-pin QFN package, making it a space-saving solution for designs where board real estate is at a premium. Microchip Technology ensures high reliability and performance by subjecting their products to rigorous testing and quality control measures.

Development Support

Developers can take advantage of Microchip's extensive support network, including development tools, software libraries, and community forums. The device is supported by the MPLAB® Integrated Development Environment (IDE) and the MPLAB® C Compiler for easy programming and debugging.

Overall, the DSPIC33FJ16GS502-I/MM is a versatile and powerful component that offers a blend of microcontroller usability with DSP performance, tailored for applications that demand high-speed and accuracy.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3118 $60.6236
5+ $24.8718 $124.3590
8+ $24.0945 $192.7560
10+ $23.3171 $233.1710
13+ $22.5398 $293.0174
18+ $20.2079 $363.7422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess