EN
  • EN
  • DE

DSPIC33FJ16GP102-I/SP

Part No DSPIC33FJ16GP102-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 20 Weeks
Features dsPIC series Microcontroller IC 16-Bit 16 MIPs 16KB (16K x 8) FLASH 28-SPDIP
Manufacturer Microchip Technology
Series dsPIC™ 33F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 16 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 28-DIP (0.300", 7.62mm)
Case / Package 28-SPDIP
Family Name DSPIC33FJ16GP102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 15
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917666-DSPIC33FJ16GP102-I/SP
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ16GP102-I/SP CAD Model

Description

The dsPIC33FJ16GP102-I/SP is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology. This component integrates the control attributes of a microcontroller (MCU) with the computational capabilities of a Digital Signal Processor (DSP) to deliver an optimized solution for embedded control and signal processing applications.

Key Features

  • Core: The device features a 40 MIPS (million instructions per second) dsPIC® DSC core with DSP and enhanced on-chip features.
  • Program Memory: It comes with 16 KB of flash memory, providing ample space for complex algorithms and programs.
  • RAM: The DSC is equipped with 2 KB of RAM, facilitating efficient data manipulation and buffering.
  • I/O Pins: It offers 21 I/O pins, enabling versatile interfacing with a wide range of peripherals and devices.
  • Timers: Includes multiple timers/counters for precise event timing and measurement.
  • Communication Interfaces: Features various serial communication interfaces like I²C, SPI, and UART for flexible connectivity options.
  • ADC: Comes with a 10-bit Analog-to-Digital Converter (ADC) with multiple channels for accurate analog signal acquisition.
  • Temperature Range: Operates within the industrial temperature range, making it suitable for harsh environments.
  • Package: Available in an SPDIP (Plastic Dual Inline Package) for easy mounting on printed circuit boards.

Applications

The dsPIC33FJ16GP102-I/SP is ideal for a variety of applications, including but not limited to:

  • Motor Control
  • Power Supplies
  • Automotive and Transportation
  • Industrial Control Systems
  • Consumer Electronics
  • Medical Devices

Advantages

The integration of MCU and DSP functionality within a single chip provides a compact, power-efficient, and cost-effective solution for complex control tasks. The enhanced computational capabilities facilitate real-time processing of high-speed signals, while the robust set of peripherals supports a broad range of system functions and connectivity options.

With its comprehensive feature set and flexible interfacing capabilities, the dsPIC33FJ16GP102-I/SP from Microchip Technology stands as an excellent choice for designers seeking a powerful DSC that can meet the demanding requirements of modern embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6514 $81.3028
4+ $33.3541 $133.4164
6+ $32.3123 $193.8738
8+ $31.2705 $250.1640
10+ $30.2275 $302.2750
13+ $27.1009 $352.3117
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess