EN
  • EN
  • DE

DSPIC33FJ09GS302-I/TL

Part No DSPIC33FJ09GS302-I/TL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 9KB FLASH 36VTLA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 9KB (3K x 24) FLASH 36-VTLA (5x5)
Manufacturer Microchip Technology
Series dsPIC™ 33F
Package Tube
Part Status Obsolete
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 9KB (3K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 8x10b; D/A 2x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 36-VFTLA Exposed Pad
Case / Package 36-VTLA (5x5)
Family Name DSPIC33FJ09GS302
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 73
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869779-DSPIC33FJ09GS302-I/TL
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ09GS302-I/TL CAD Model

Description

Microchip Technology DSPIC33FJ09GS302-I/TL Overview

The DSPIC33FJ09GS302-I/TL is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a Digital Signal Processor (DSP) and the functionality of a microcontroller (MCU). This hybrid device is part of Microchip's dsPIC33F series and is tailored for applications that require sophisticated algorithms and control functions, such as power supplies, lighting, and other embedded control applications.

Key Features

  • Core: The DSPIC33FJ09GS302-I/TL features a 16-bit dsPIC core with a maximum speed of 40 MIPS, allowing for efficient and fast signal processing capabilities.
  • Program Memory: It comes with 9 KB of flash memory, providing ample space for application code storage.
  • RAM: The device includes 1 KB of RAM, which is used for data storage and manipulation during operation.
  • Digital I/O: This DSC offers versatile I/O options with 18 pins that can be configured as digital inputs or outputs, depending on the needs of the application.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with up to 13 channels enables the device to convert analog signals into digital data for processing.
  • Communication Interfaces: The DSPIC33FJ09GS302-I/TL supports multiple communication protocols, including I2C, SPI, and UART, allowing for easy integration into a variety of systems.
  • Power Management: It is designed with power-saving features such as multiple power modes and a wide operating voltage range, making it suitable for low-power applications.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliable performance in harsh environments.
  • Packaging: The DSC comes in a 28-pin QFN package, which is ideal for space-constrained applications.

Applications

The DSPIC33FJ09GS302-I/TL is versatile and can be used in a variety of applications, such as:

  • Power supply and power management systems
  • LED lighting and control
  • Motor control
  • Industrial control systems
  • Embedded control

With its robust set of features and capabilities, the DSPIC33FJ09GS302-I/TL from Microchip Technology is an excellent choice for engineers and designers looking to implement advanced control algorithms and signal processing functions in their next embedded system design.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.1041 $102.2082
3+ $41.9323 $125.7969
5+ $40.6214 $203.1070
6+ $39.3116 $235.8696
8+ $38.0007 $304.0056
11+ $34.0702 $374.7722
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess