EN
  • EN
  • DE

AD7854BR

Part No AD7854BR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PARALLEL LP 28-SOIC / 12 Bit Analog to Digital Converter Input 2 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 200k
Data Interface Parallel
Number of A/D Converters 2
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Type Surface Mount
Base Product Number AD7854
Standard Package 27 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909803-AD7854BR
Ultra Librarian 3D Model Ultra Librarian AD7854BR CAD Model

Description

Product Overview: AD7854BR by Analog Devices Inc.

The AD7854BR is a high-performance, single-chip analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is part of the AD7854 family and is notable for its exceptional accuracy, high-speed data acquisition, and low power consumption, making it an ideal choice for a wide range of applications, including industrial process control, medical instrumentation, and battery-powered devices.

Key Features

  • Resolution: The AD7854BR boasts a 14-bit resolution, providing fine detail in the digital representation of analog signals.
  • Sampling Rate: It offers a fast sampling rate, allowing real-time data processing and control for dynamic systems.
  • Interface: The device includes a user-friendly serial interface, compatible with SPI, QSPI™, and MICROWIRE™ protocols, ensuring easy integration with a variety of microprocessors and digital systems.
  • Power Efficiency: Designed for low power consumption, the AD7854BR is optimal for portable and remote applications where power availability is limited.
  • Input Range: It features a flexible input range, accommodating various signal amplitudes for versatile usage across different industries.
  • Package: The component is available in a compact, surface-mount package, saving valuable board space in dense electronic designs.

Applications

With its robust feature set, the AD7854BR is well-suited for a multitude of applications. Its precise measurement capabilities make it an excellent choice for industrial automation, where accurate sensor data is crucial. In medical devices, the AD7854BR's high resolution ensures the fidelity of diagnostic equipment. The energy-efficient design also aligns with the needs of portable devices, where extending battery life is a primary concern.

Technical Specifications

Parameter Value Resolution 14 Bits Max Sampling Rate Varies Interface Type SPI/QSPI/MICROWIRE Input Voltage Flexible Operating Temperature Specified Range Package Type Surface-Mount

For engineers and designers seeking a reliable ADC solution, the AD7854BR from Analog Devices Inc. offers a compelling blend of performance, versatility, and efficiency.

You May Also Be Interested in

Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess