EN
  • EN
  • DE

DSPIC33FJ06GS202T-I/MM

Part No DSPIC33FJ06GS202T-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 6KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 40 MIPs
Number of I/O 21
Program Memory Size 6KB (6K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 6x10b, D/A 2x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN-S (6x6)
Win Source Part Number 1035386-DSPIC33FJ06GS202T-I/MM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ06GS202T-I/MM CAD Model

Description

dSPIC33FJ06GS202T-I/MM Digital Signal Controller

The dSPIC33FJ06GS202T-I/MM is a cutting-edge digital signal controller (DSC) manufactured by Microchip Technology. This high-performance device is tailored for applications that require efficient, high-speed digital signal processing combined with the functionality of a microcontroller. The dSPIC33FJ06GS202T-I/MM is part of Microchip's DSPIC33F family, designed to deliver the power and flexibility needed for challenging control applications.

Key Features

  • Core: The DSC features a 16-bit dsPIC core with a maximum speed of 40 MIPS (Million Instructions Per Second), allowing for rapid execution of complex algorithms and control functions.
  • Memory: It comes with 6 KB of RAM and 64 KB of flash memory, providing ample space for code and data storage necessary for sophisticated applications.
  • I/O and Peripherals: The device includes a variety of peripherals such as UART, SPI, I2C modules for communication, and an ADC (Analog to Digital Converter) for precise measurement and monitoring tasks. It also offers PWM (Pulse Width Modulation) outputs which are essential for motor control and power conversion applications.
  • Power Management: With its wide operating voltage range and power-saving features, the dSPIC33FJ06GS202T-I/MM is optimized for low-power applications, ensuring efficient energy usage.
  • Temperature Range: The industrial temperature range of -40°C to +85°C guarantees reliable operation under extreme conditions.
  • Packaging: The device is available in a compact 28-pin QFN package, making it suitable for space-constrained applications.

Applications

The versatility of the dSPIC33FJ06GS202T-I/MM makes it an ideal choice for a wide range of applications, including:

  • Motor Control
  • Power Supplies
  • Automotive Systems
  • Embedded Control
  • Industrial Automation

With its robust architecture, comprehensive feature set, and Microchip's commitment to quality, the dSPIC33FJ06GS202T-I/MM is a reliable choice for engineers and developers looking to push the boundaries of what's possible with digital signal control technology.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
Lowest to $3.1721
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7539 $60.0624
38+ $3.0801 $117.0438
59+ $2.9838 $176.0442
80+ $2.8875 $231.0000
104+ $2.7913 $290.2952
139+ $2.5026 $347.8614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,892 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess