EN
  • EN
  • DE

DSPIC33FJ06GS202A-I/TL

Part No DSPIC33FJ06GS202A-I/TL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 6KB FLASH 36VTLA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 6KB (2K x 24) FLASH 36-VTLA (5x5)
Manufacturer Microchip Technology
Series dsPIC™ 33F
Package Tube
Part Status Obsolete
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 6KB (2K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 6x10b; D/A 2x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 36-VFTLA Exposed Pad
Case / Package 36-VTLA (5x5)
Family Name DSPIC33FJ06GS202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 73
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869777-DSPIC33FJ06GS202A-I/TL
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ06GS202A-I/TL CAD Model

Description

Microchip Technology DSPIC33FJ06GS202A-I/TL Product Overview

The DSPIC33FJ06GS202A-I/TL is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This makes it an ideal choice for applications requiring complex algorithms and control functions, such as motor control, power supplies, and Internet of Things (IoT) devices.

Key Features

  • Core: The DSC features a 16-bit modified Harvard architecture with an operating speed of up to 40 MIPS, providing a robust platform for executing DSP algorithms and control tasks efficiently.
  • Memory: It comes with 6 KB of on-chip flash memory for program storage and 1 KB of SRAM for data, ensuring ample space for applications.
  • Power Management: With multiple power-saving modes, including Idle and Sleep, the DSPIC33FJ06GS202A-I/TL is optimized for low-power applications, extending the life of battery-operated devices.
  • Peripherals: A suite of integrated peripherals supports a variety of functions, such as a 10-bit Analog-to-Digital Converter (ADC), Input Capture, Output Compare/PWM, and standard communication interfaces like I2C, SPI, and UART.
  • Robust I/O: The device offers up to 18 I/O pins, providing flexibility for interfacing with external components and customizing for specific application needs.
  • Temperature Range: It operates over an industrial temperature range (-40°C to +125°C), ensuring reliability and performance in harsh environments.
  • Packaging: The DSPIC33FJ06GS202A-I/TL comes in a compact QFN-28 package, making it suitable for space-constrained applications.

Applications

The versatility and computational capabilities of the DSPIC33FJ06GS202A-I/TL make it an excellent choice for a wide range of applications, including:

  • Advanced motor control systems
  • Power conversion and management
  • Audio processing and sound generation
  • Sensor interfacing and signal conditioning
  • Automotive and transportation systems
  • Industrial control and automation

With its blend of control-oriented features, the DSPIC33FJ06GS202A-I/TL from Microchip Technology stands out as a powerful solution for designers looking to bridge the gap between traditional microcontrollers and DSPs in their embedded system designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess