EN
  • EN
  • DE

DSPIC33FJ06GS102A-I/TL

Part No DSPIC33FJ06GS102A-I/TL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 6KB FLASH 36VTLA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 6KB (2K x 24) FLASH 36-VTLA (5x5)
Manufacturer Microchip Technology
Series dsPIC™ 33F
Package Tube
Part Status Obsolete
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 6KB (2K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 36-VFTLA Exposed Pad
Case / Package 36-VTLA (5x5)
Family Name DSPIC33FJ06GS102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 73
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869776-DSPIC33FJ06GS102A-I/TL
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ06GS102A-I/TL CAD Model

Description

dSPIC33FJ06GS102A-I/TL: A High-Performance Digital Signal Controller from Microchip Technology

The dSPIC33FJ06GS102A-I/TL is a state-of-the-art digital signal controller (DSC) designed and manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors. This powerful DSC combines the speed and flexibility of a digital signal processor (DSP) with the simplicity and ease-of-use of a microcontroller (MCU), making it an ideal choice for a wide range of applications that require advanced control algorithms and signal processing capabilities.

At the heart of the dSPIC33FJ06GS102A-I/TL is a 16-bit modified Harvard architecture processor. It boasts a maximum speed of 40 MIPS (Million Instructions Per Second) at 3.3V, enabling rapid execution of DSP algorithms, which is crucial for high-speed, real-time control applications. The device operates at a voltage range of 3.0V to 3.6V and comes in a compact TQFP-28 (Thin Quad Flat Package) form factor, suitable for space-constrained applications.

This DSC is equipped with an array of features to support complex digital signal control applications. It has 6 KB of on-chip flash memory for program storage and 1 KB of SRAM for data, ensuring sufficient space for sophisticated applications. The flash memory is reprogrammable, allowing for easy updates and field upgrades.

For connectivity and communication, the dSPIC33FJ06GS102A-I/TL includes a variety of peripherals. It has an I2C module for serial communication, allowing for easy integration into embedded systems that require communication with sensors, EEPROMs, or other I2C compatible devices. Additionally, it offers a UART module for serial communication over RS-232, RS-485, or similar standards, and an SPI module for high-speed synchronous serial data transfer.

The device also features an innovative PWM (Pulse Width Modulation) module designed for advanced motor control, LED lighting control, and power supply regulation. The high-resolution PWM provides fine control over power delivery, enhancing the efficiency and performance of applications.

With its robust set of features and high-performance capabilities, the dSPIC33FJ06GS102A-I/TL from Microchip Technology is a versatile solution that meets the demands of modern digital signal control applications. Whether it's for advanced motor control, power conversion, or signal processing, this DSC offers a perfect blend of power, precision, and ease of use.

For further information, datasheets, and support, visit Microchip Technology's official website or contact their customer service for technical assistance.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess