EN
  • EN
  • DE

LTC2415-1IGN#PBF

Part No LTC2415-1IGN#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201319-LTC2415-1IGN#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Series microPOWER™
Package Tube
Product Status Active
Number of Bits 24
Input Type Differential
Configuration ADC
Architecture Sigma-Delta
Reference Type External
Ultra Librarian 3D Model Ultra Librarian LTC2415-1IGN#PBF CAD Model

Description

The LTC2415-1IGN#PBF is a high-precision, micropower, 24-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed for direct high impedance sensor interfaces. Its innovative design offers a unique combination of features that make it ideal for demanding data acquisition applications where low power and high accuracy are paramount.

Key Features:

  • 24-Bit Resolution: This ADC provides a high degree of precision with a 24-bit output, ensuring detailed and accurate digital representations of analog signals.
  • No Latency ΔΣ™ Converter: The LTC2415-1IGN#PBF features a no latency delta-sigma architecture, providing immediate conversion results without the delay typically associated with delta-sigma converters, making it suitable for multiplexed applications.
  • Single Supply Operation: Operating from a single 2.7V to 5.5V supply, this device simplifies the power supply design and is suitable for battery-operated systems.
  • Easy Drive Differential Inputs: The differential inputs easily interface with a variety of sensor types and are designed to be driven directly without buffering, reducing system complexity and cost.
  • Internal Oscillator: With an integrated oscillator, there is no need for external components to set the sampling rate, minimizing the external part count.
  • Low Power Consumption: The LTC2415-1IGN#PBF is optimized for power-sensitive applications, featuring a low current draw in both active and shutdown modes.
  • Small Package: Available in a 16-lead SSOP package, it requires minimal board space, which is beneficial for compact designs.

Applications:

With its precision and low power features, the LTC2415-1IGN#PBF is well-suited for a wide range of applications, including:

  • Portable Instrumentation
  • Temperature Measurements
  • Industrial Process Control
  • Medical Devices
  • Weight and Pressure Measurement
  • Battery-Operated Systems

Overall, the LTC2415-1IGN#PBF from Analog Devices Inc. offers an excellent balance of precision, power efficiency, and ease of use for designers looking to integrate a robust ADC solution into their systems.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess