EN
  • EN
  • DE

DSPIC33FJ06GS102-E/SO

Part No DSPIC33FJ06GS102-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 6KB FLASH 28SOIC / dsPIC Automotive, AEC-Q100, dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 6KB (6K x 8) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 6KB (6K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number DSPIC33FJ06GS102
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 27
Win Source Part Number 1319030-DSPIC33FJ06GS102-E/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ06GS102-E/SO CAD Model

Description

Microchip Technology's DSPIC33FJ06GS102-E/SO

The DSPIC33FJ06GS102-E/SO is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a DSP and the functionality of a microcontroller. This compact and versatile DSC is ideal for applications that require advanced digital signal processing capabilities along with the ease of use typically associated with microcontrollers.

Key Features:

  • Core Performance: The dsPIC33FJ06GS102-E/SO boasts a 40 MIPS (Million Instructions Per Second) performance at 3.0-3.6V, enabling efficient handling of complex algorithms and real-time data processing.
  • Program Memory: It comes equipped with 6 KB of Flash memory, ensuring ample space for application code and signal processing algorithms.
  • Data RAM: With 1 KB of RAM, this DSC provides sufficient memory for temporary data storage during operation.
  • Digital I/O: The device features 18 I/O pins, providing a flexible interface for a wide range of digital peripherals and sensors.
  • Advanced Analog Features: It includes one 10-bit Analog-to-Digital Converter (ADC) with up to four channels, allowing for precise measurement of analog signals.
  • Communication Interfaces: For seamless connectivity, the DSPIC33FJ06GS102-E/SO supports Serial Peripheral Interface (SPI) and Inter-Integrated Circuit (I2C) communication protocols.
  • Timers: Multiple 16-bit timers and a watchdog timer help in managing time-critical tasks and system resets.

Applications:

The DSPIC33FJ06GS102-E/SO is particularly well-suited for a variety of applications, including but not limited to:

  • Motor Control
  • Power Supplies
  • Industrial Automation
  • Embedded Audio Applications
  • Instrumentation and Measurement Systems

Its small form factor, encapsulated in an SOIC package, makes it an excellent choice for space-constrained applications. The combination of digital signal processing power and microcontroller features, along with a rich set of peripherals, allows designers to create complex and efficient systems with reduced component count and lower overall system cost.

Overall, the DSPIC33FJ06GS102-E/SO from Microchip Technology is a robust and versatile solution for developers looking to integrate advanced DSP capabilities into their designs without sacrificing the familiarity and convenience of a microcontroller architecture.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess