EN
  • EN
  • DE

DSPIC33EV64GM002-E/SO

Part No DSPIC33EV64GM002-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28SOIC / dsPIC Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 60 MIPs 64KB (22K x 24) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 11x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number DSPIC33EV64GM002
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 27
Win Source Part Number 1319175-DSPIC33EV64GM002-E/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV64GM002-E/SO CAD Model

Description

Microchip Technology's DSPIC33EV64GM002-E/SO Product Overview

The DSPIC33EV64GM002-E/SO is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, engineered to deliver efficient, robust, and versatile solutions for demanding control applications. This device is part of the dsPIC33E series, which is specifically designed to support digital signal processing and control tasks, making it ideal for a wide range of industries, including automotive, industrial control systems, and consumer electronics.

Key Features

  • Processing Core: The core of the DSPIC33EV64GM002-E/SO operates at a maximum frequency of 70 MHz, providing a powerful combination of the control capabilities of a microcontroller (MCU) with the computational prowess of a digital signal processor (DSP).
  • Memory: It comes equipped with 64 KB of flash memory and 8 KB of RAM, allowing for ample space for complex algorithms and applications.
  • Advanced Peripherals: This DSC features a variety of peripherals, including high-speed PWMs, analog-to-digital converters (ADCs), and multiple communication interfaces like UART, SPI, and I2C, which facilitate versatile connectivity and control options.
  • Robust Design: The device is encapsulated in a small-outline package (SOIC), offering a compact footprint for space-constrained applications. It is also characterized by extended temperature ranges, making it suitable for harsh environments.
  • Motor Control PWMs: Specialized PWMs with hardware dead-time control and fault protection are designed to efficiently manage motor control applications.
  • Live Update: Flash memory that supports live update capability enables the system to be updated without downtime.
  • Power Management: The DSPIC33EV64GM002-E/SO includes power-saving modes to reduce power consumption, which is crucial for battery-operated devices.

Applications

The versatility of the DSPIC33EV64GM002-E/SO makes it an excellent choice for a variety of applications, including:

  • Advanced motor control systems
  • Automotive applications
  • Power supply and management
  • Industrial automation and control
  • Audio and speech processing
  • Sensor fusion and management

Whether you're developing an advanced industrial control system or an innovative consumer product, the DSPIC33EV64GM002-E/SO from Microchip Technology offers a blend of performance, flexibility, and reliability that can help you bring your ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9117 $64.5585
11+ $10.5948 $116.5428
17+ $10.2633 $174.4761
24+ $9.9318 $238.3632
31+ $9.6015 $297.6465
41+ $8.6082 $352.9362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,589 pieces
In Stock: 11,574 pieces Factory Stock: 15 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess