EN
  • EN
  • DE

DSPIC33EP64GP504-I/ML

Part No DSPIC33EP64GP504-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 44QFN / MCU 16-bit dsPIC RISC 64KB Flash 3.3V Automotive 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EP
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 4K x 16
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 773509-DSPIC33EP64GP504-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33EP64GP504
Introduction Date April 01, 2011
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP64GP504-I/ML CAD Model

Description

dSPIC33EP64GP504-I/ML Microcontroller from Microchip Technology

The dSPIC33EP64GP504-I/ML is a high-performance, 16-bit digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This makes it an ideal choice for applications that require advanced algorithms and control systems, such as motor control, power supplies, and sensor processing.

This DSC features a robust architecture with a maximum CPU speed of 70 MIPS, providing a powerful platform for executing digital signal processing and control algorithms at high speeds. It is equipped with 64KB of flash memory and 8KB of RAM, ensuring ample space for complex applications and data storage.

The dSPIC33EP64GP504-I/ML operates over an extended temperature range and comes in a 44-pin QFN package, which is suitable for space-constrained applications. The device supports a wide voltage range from 3.0V to 3.6V, offering flexibility for various power supply designs.

Key features of this DSC include:

  • Advanced analog features with up to three operational amplifiers that can be used for sensor interfacing or signal conditioning.
  • Multiple PWM outputs for precise control in power conversion and motor control applications.
  • Flexible communication interfaces, including UART, SPI, and I2C, for connecting to other devices and peripherals.
  • Robust on-chip peripherals such as timers, counters, and input capture modules to handle complex timing and input tasks.
  • Enhanced interrupt capabilities with a low-latency interrupt controller for handling real-time events efficiently.
  • Programmable Cyclic Redundancy Check (CRC) generator that can be used for communication error checking or memory integrity validation.

The dSPIC33EP64GP504-I/ML also supports DSP instructions, which are essential for fast mathematical computations, making it an excellent choice for audio processing, FFT analysis, and other DSP-intensive applications. With its combination of performance, memory, and peripherals, this DSC from Microchip Technology is a versatile solution for engineers looking to develop advanced embedded systems with tight integration and high reliability.

Whether you're designing an industrial control system, a consumer electronics product, or an automotive application, the dSPIC33EP64GP504-I/ML provides the computational power and flexibility needed to meet the demands of today's complex embedded designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0547 $50.5470
25+ $4.1474 $103.6850
38+ $4.0178 $152.6764
52+ $3.8882 $202.1864
67+ $3.7586 $251.8262
90+ $3.3698 $303.2820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess