EN
  • EN
  • DE

DSPIC33EP32MC504

Part No DSPIC33EP32MC504
Manufacturer Microchip Technology
Catalog Miscellaneous
Description 16-Bit Microcontrollers and Digital Signal Controllers with High-Speed PWM, Op Amps and Advanced Analog
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822085-DSPIC33EP32MC504
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32MC504 CAD Model

Description

Microchip Technology's DSPIC33EP32MC504 Microcontroller

The DSPIC33EP32MC504 is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This makes it an ideal choice for applications requiring complex algorithms, such as motor control, power conversion, and sensor processing.

Key Features

  • Core Performance: The DSPIC33EP32MC504 operates at a maximum frequency of 70 MHz, with a 140 MIPS (Million Instructions Per Second) performance, ensuring swift execution of complex algorithms.
  • Memory: It comes with 32 KB of Flash memory for program storage and 8 KB of RAM for data, which enables efficient handling of code and variables.
  • Dual Partition Flash with Live Update: This feature allows for firmware updates with zero downtime, enhancing the reliability and flexibility of applications that cannot afford to stop for updates.
  • Advanced Analog Features: The device includes a variety of analog features such as 3 op-amps, 3 comparators, a 10-bit Analog-to-Digital Converter (ADC) with up to 48 channels, and a 12-bit Digital-to-Analog Converter (DAC), providing excellent signal acquisition and processing capabilities.
  • Robust Peripheral Set: A suite of peripherals supports a wide range of functions, including UART, SPI, I2C interfaces for communication, PWM outputs for precise motor and power control, and timers/counters for accurate timing operations.
  • Motor Control PWMs and Quadrature Encoder Interface: These features make it particularly suitable for advanced motor control applications.
  • Extended Temperature Range: The DSC can operate in extreme temperature conditions, ranging from -40°C to +125°C, accommodating industrial and automotive grade applications.

Applications

The DSPIC33EP32MC504 is versatile and can be used in a wide array of applications such as:

  • Industrial Automation
  • Automotive Systems
  • Power Supply and Management
  • Motor Control
  • Consumer Electronics
  • Medical Devices

With its rich set of features and high performance, the DSPIC33EP32MC504 from Microchip Technology is a powerful solution for designers seeking to integrate advanced control and processing capabilities in their systems.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess