EN
  • EN
  • DE

DSPIC33EP32GP502-I/SS

Part No DSPIC33EP32GP502-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SSOP / MCU 16-bit dsPIC RISC 32KB Flash 3.3V 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EP
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (10.7K x 24)
Program Memory Type FLASH
RAM Size 2K x 16
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 773487-DSPIC33EP32GP502-I/SS
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33EP32GP502
Introduction Date April 10, 2012
ECCN 3A991.a.2
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32GP502-I/SS CAD Model

Description

Microchip Technology DSPIC33EP32GP502-I/SS

The Microchip Technology DSPIC33EP32GP502-I/SS is a high-performance, 16-bit Digital Signal Controller (DSC) that combines the benefits of microcontrollers (MCUs) with the processing power of Digital Signal Processing (DSP) to deliver a versatile and powerful component for a wide range of applications. This particular model is part of the dsPIC33E series and is designed to meet the needs of demanding applications requiring efficient, high-speed mathematical operations and optimized control algorithms.

Key Features

  • Core: The DSPIC33EP32GP502-I/SS features a 70 MIPS dsPIC® DSC core with integrated DSP and enhanced on-chip features, providing the ability to execute digital filter algorithms, advanced control systems, and many other DSP functions with ease.
  • Memory: It comes equipped with 32 KB of flash memory and 8 KB of RAM, allowing for robust program storage and efficient data management.
  • Digital I/O: The device offers versatile I/O options including 21 re-mappable pins, which provide flexibility in routing various peripheral functions to different pins as required by the specific application.
  • Advanced Analog Features: The DSC includes a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, enabling precise analog signal measurement and conversion for real-time applications.
  • Communication Interfaces: Multiple communication interfaces are available, including UART, SPI, and I2C modules, facilitating easy integration with other components and peripherals in a system.
  • Timers and PWM: It features a variety of timers, including 16-bit and 32-bit timers, as well as advanced PWM modules for accurate timing and control in applications such as motor control and power conversion.
  • Temperature Range: The DSPIC33EP32GP502-I/SS operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Packaging: This component is available in a 28-pin SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications.

The DSPIC33EP32GP502-I/SS is ideal for a variety of applications, including industrial control systems, automotive applications, power management, embedded control, and Internet of Things (IoT) devices. Its combination of processing power, memory capacity, and rich peripheral set allows designers to create sophisticated systems that require real-time control and high-speed data processing.

Microchip Technology provides comprehensive support for the DSPIC33EP32GP502-I/SS, including development tools, software libraries, and documentation, making it easier for engineers to bring their products to market quickly and efficiently.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8975 $53.0775
21+ $4.8390 $101.6190
32+ $4.6878 $150.0096
45+ $4.5366 $204.1470
58+ $4.3854 $254.3532
77+ $3.9317 $302.7409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess