EN
  • EN
  • DE

DSPIC33EP256MU814-I/PH

Part No DSPIC33EP256MU814-I/PH
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 144TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features dsPIC series Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 144-TQFP (16x16)
Manufacturer Microchip Technology
Series dsPIC™ 33EP
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I²C, IrDA, LINbus, QEI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 122
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-TQFP
Case / Package 144-TQFP (16x16)
Family Name DSPIC33EP256MU814
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869747-DSPIC33EP256MU814-I/PH
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP256MU814-I/PH CAD Model

Description

Microchip Technology DSPIC33EP256MU814-I/PH Digital Signal Controller

The DSPIC33EP256MU814-I/PH is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This versatile component is ideal for a wide range of applications, including industrial control, motor control, power conversion, and sensing applications.

This DSC features an enhanced set of peripherals, a flexible set of communication ports, and is designed to operate at a maximum frequency of 70 MIPS. The DSPIC33EP256MU814-I/PH is equipped with 256 KB of flash memory and 32 KB of RAM, providing ample space for complex algorithms and software stacks.

Key features of the DSPIC33EP256MU814-I/PH include:

  • Dual Partition Flash with Live Update Capability: This feature allows for uninterrupted application execution and firmware updates, ensuring high reliability and uptime for critical applications.
  • Advanced Analog Features: With a variety of on-chip analog modules, including a 10-bit A/D converter, comparators, and op-amps, this DSC enables precise measurement and control in mixed-signal environments.
  • Flexible Communication Interfaces: Multiple communication modules including UART, SPI, I2C, and CAN, provide the versatility needed to interface with a wide range of external devices and systems.
  • Robust Peripheral Set: The device includes PWM outputs, timers, input capture, and output compare units, making it suitable for complex timing, control, and output modulation tasks.
  • Enhanced Interrupt System: The device's interrupt system supports low-latency response and prioritized interrupt handling, essential for real-time control applications.
  • Extended Temperature Range: The DSPIC33EP256MU814-I/PH operates over an industrial temperature range, making it reliable in extreme conditions.

The DSC comes in a 100-pin TQFP (Thin Quad Flat Package) form factor, which is suitable for space-constrained applications while still offering ample I/O options for complex systems. With its advanced features and high level of integration, the DSPIC33EP256MU814-I/PH from Microchip Technology is a powerful solution for developers looking to combine the best of both microcontroller and digital signal processing worlds in their designs.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0314 $57.0942
7+ $15.6155 $109.3085
10+ $15.1275 $151.2750
14+ $14.6396 $204.9544
18+ $14.1516 $254.7288
24+ $12.6876 $304.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess