EN
  • EN
  • DE

DSPIC33EP256GM710-I/BG

Part No DSPIC33EP256GM710-I/BG
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLSH 121TFBGA / dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 121-TFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33EP
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I²C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I²S, Motor Control PWM, POR, PWM, WDT
Number of I/O 85
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
EEPROM Size -
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 49x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 121-TFBGA
Supplier Device Package 121-TFBGA (10x10)
Base Product Number DSPIC33EP256GM710
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 184 pcs
Win Source Part Number 1381961-DSPIC33EP256GM710-I/BG
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP256GM710-I/BG CAD Model

Description

Microchip Technology's DSPIC33EP256GM710-I/BG

The DSPIC33EP256GM710-I/BG is a high-performance, 16-bit Digital Signal Controller (DSC) brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This DSC is part of Microchip's dsPIC33E series and is designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor, making it an ideal choice for a wide range of applications such as automotive systems, industrial control, motor control, and power conversion.

Boasting a generous 256 KB of flash memory and 16 KB of RAM, the DSPIC33EP256GM710-I/BG provides ample space for complex applications and the flexibility to manage multiple tasks. Its 70 MIPS performance is driven by a 3.3V supply voltage, ensuring high-speed processing capabilities while maintaining power efficiency.

This DSC features dual partition flash with live update capability, which allows for seamless firmware upgrades with zero downtime. The device also includes advanced peripherals such as high-speed PWMs, ADCs, and DACs, which are essential for precise control in power-sensitive applications. Additionally, it offers various serial communication interfaces, including I2C, SPI, and UART, for easy integration with other components in a system.

The DSPIC33EP256GM710-I/BG comes in a 121-BGA (Body Grid Array) package, making it suitable for space-constrained applications. It operates over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.

Microchip's commitment to robust design and manufacturing is evident in the DSPIC33EP256GM710-I/BG's qualification for high-reliability applications. Designers and engineers can take advantage of Microchip's comprehensive development tools and software libraries to streamline the development process and bring products to market faster.

In summary, the DSPIC33EP256GM710-I/BG is a feature-rich, powerful DSC that combines the best of both worlds—microcontroller usability and digital signal processing performance—to meet the demanding needs of modern embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5665 $52.8325
12+ $8.6700 $104.0400
18+ $8.3991 $151.1838
25+ $8.1281 $203.2025
32+ $7.8572 $251.4304
43+ $7.0444 $302.9092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 184 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess