EN
  • EN
  • DE

DSPIC33EP128GP504-I/PT

Part No DSPIC33EP128GP504-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 44TQFP / MCU 16-bit dsPIC RISC 128KB Flash 3.3V 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EP
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 16
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 773472-DSPIC33EP128GP504-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33EP128GP504
Introduction Date April 10, 2012
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128GP504-I/PT CAD Model

Description

dSPIC33EP128GP504-I/PT Microcontroller Overview

The dSPIC33EP128GP504-I/PT is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This 16-bit DSC is part of the dsPIC33E series, which is known for its enhanced features, increased performance, and operational flexibility, making it suitable for a wide range of applications, including advanced motor control, industrial automation, and power supply systems.

Key Features

  • Core Performance: The dSPIC33EP128GP504-I/PT boasts a maximum CPU speed of 70 MIPS, providing robust computational capabilities and enabling complex algorithms to be executed efficiently.
  • Memory: It comes with 128 KB of flash memory and 8 KB of RAM, ensuring ample space for application code and data storage.
  • Digital Signal Processing: With its DSP engine, this DSC can perform multiply-accumulate operations and other DSP functions that are vital for digital signal processing applications.
  • I/O Flexibility: The device includes a variety of peripherals, such as UART, SPI, and I2C modules, as well as a flexible and high-speed PWM for precise control in power conversion and motor control applications.
  • Robust Timers and ADC: It is equipped with multiple 16-bit timers, and a 10-bit analog-to-digital converter (ADC) with up to 48 channels, providing excellent precision for analog measurements.
  • Package: The dSPIC33EP128GP504-I/PT is available in a 44-pin TQFP package, which is suitable for space-constrained applications while still offering sufficient I/O options.
  • Temperature Range: This DSC operates within the industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Live Update: The device supports on-the-fly firmware updates with its dual-partition flash memory feature, allowing seamless application updates without interrupting the running system.

Applications

The dSPIC33EP128GP504-I/PT is ideal for applications that require a mix of control and signal processing capabilities. Its architecture is optimized for a variety of challenging environments and tasks, including:

  • Advanced Motor Control
  • Power Supply and Conversion
  • Industrial Automation Systems
  • Automotive and Transportation
  • Audio Processing and Pro Audio Equipment
  • Medical Devices

Overall, the dSPIC33EP128GP504-I/PT by Microchip Technology is a powerful and versatile DSC that offers an excellent balance of performance, memory, and peripheral integration, making it a top choice for engineers and designers working on sophisticated embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2063 $50.4441
17+ $5.9129 $100.5193
27+ $5.7281 $154.6587
37+ $5.5433 $205.1021
47+ $5.3585 $251.8495
63+ $4.8042 $302.6646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,145 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess