EN
  • EN
  • DE

DSPIC33CK64MC102-E/M6

Part No DSPIC33CK64MC102-E/M6
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28UQFN / dsPIC Automotive, AEC-Q100, dsPIC™ 33CK, Functional Safety (FuSa) Microcontroller IC 16-Bit 100MHz 64KB (64K x 8) FLASH 28-UQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33CK, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 100MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, Smart Card, WDT
Number of I/O 21
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 11x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-UFQFN Exposed Pad
Supplier Device Package 28-UQFN (4x4)
Base Product Number DSPIC33CK64MC102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1355270-DSPIC33CK64MC102-E/M6
Ultra Librarian 3D Model Ultra Librarian DSPIC33CK64MC102-E/M6 CAD Model

Description

Microchip Technology's DSPIC33CK64MC102-E/M6: A High-Performance Digital Signal Controller

The dSPIC33CK64MC102-E/M6 from Microchip Technology is a cutting-edge digital signal controller (DSC) that combines the benefits of a high-speed digital signal processor (DSP) with the versatility and ease-of-use of a microcontroller (MCU). Designed to deliver optimal performance for a wide range of applications, this DSC is part of Microchip's dsPIC33CK family, featuring an innovative CPU architecture engineered for advanced digital signal processing tasks.

With a 16-bit architecture and a clock speed of up to 100 MHz, the dSPIC33CK64MC102-E/M6 is capable of executing DSP algorithms efficiently, making it an ideal choice for applications that require complex mathematical computations such as motor control, power conversion, and sensor processing. It offers 64 KB of flash memory and 8 KB of RAM, providing ample space for application code and data storage.

This DSC is equipped with a wealth of integrated peripherals designed to reduce system complexity and cost. These include high-speed analog-to-digital converters (ADCs), comparators, and a variety of communication interfaces such as UART, SPI, and I2C. The presence of advanced motor control PWMs and a flexible timer system makes it particularly well-suited for precision control applications.

The dSPIC33CK64MC102-E/M6 also features Microchip's advanced interrupt management with minimal latency, which ensures real-time responsiveness, a crucial aspect for time-critical applications. The device is available in a compact 28-pin QFN package, making it suitable for space-constrained applications while providing a robust set of I/O options for interfacing with external components.

For developers, Microchip offers comprehensive development tools, including the MPLAB X Integrated Development Environment (IDE) and the MPLAB XC16 compiler. These tools, along with a variety of development boards and programmer/debugger solutions, streamline the development process from initial design to final product deployment.

In summary, the dSPIC33CK64MC102-E/M6 is a powerful and versatile digital signal controller that offers the perfect blend of DSP performance and microcontroller simplicity, making it an excellent choice for designers who demand high-performance signal processing capabilities in their embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
Lowest to $3.1721

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0821 $54.1050
115+ $0.8879 $102.1085
175+ $0.8602 $150.5350
245+ $0.8324 $203.9380
315+ $0.8047 $253.4805
420+ $0.7214 $302.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess