Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.5V
Voltage Dropout (Maximum) 0.1V @ 150mA
Output Current 150mA
Operating Supply Current 550μA ~ 750μA
PSRR 58dB ~ 37dB (100Hz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit, Reverse Polarity
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1273230-TPS73115MDBVREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS73115-EP
Introduction Date December 16, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS73115MDBVREP CAD Model

Description

Overview of Texas Instruments TPS73115MDBVREP

The TPS73115MDBVREP is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise output voltage. This regulator is ideal for sensitive applications that require a low-noise power supply, and it is particularly well-suited for portable and battery-powered devices due to its low quiescent current.

Key Features

  • Output Voltage: The TPS73115MDBVREP provides a fixed output voltage of 1.5V, which is suitable for powering a wide range of low-voltage ICs and microcontrollers.
  • High Accuracy: This device maintains a high level of accuracy, with a typical output voltage tolerance of ±2%, ensuring reliable operation of sensitive electronic components.
  • Low Dropout: With a low dropout voltage, this LDO can operate efficiently even when the input voltage is close to the output voltage, maximizing battery life in portable applications.
  • Low Quiescent Current: The TPS73115MDBVREP boasts a low quiescent current of typically 150 μA, which is crucial for extending battery life in portable devices.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, which safeguard the regulator and the downstream circuitry from damage due to excessive heat or current.
  • Small Form Factor: Offered in a small SOT-23-5 package, the TPS73115MDBVREP saves valuable board space and is suitable for compact electronic designs.

Applications

The TPS73115MDBVREP is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supplies for DSPs and microcontrollers
  • Medical equipment
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS73115MDBVREP is no exception. It is designed to meet the stringent requirements of the automotive industry and is qualified for operation over a wide temperature range. This makes it an ideal choice for applications that demand high reliability and consistent performance.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 3.3V 300MA 8-SOIC
Need more? Email Us
ECAD model for TC1107-3.3VOATR
Intersil
IC REG LINEAR 2.8V 150MA 6-UTDFN
Need more? Email Us
ECAD model for ISL9008AIRUJZ-T
ABLIC U.S.A. Inc.
IC REG LINEAR 1.8V 150MA SC-82AB
Need more? Email Us
ECAD model for S-1323B18NB-N8DTFU
Rohm Semiconductor
IC REG LIN 10V 500MA 8-HTSOP-J
Need more? Email Us
ECAD model for BDJ0GA5WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 6V 500MA 8-HTSOP-J
Need more? Email Us
ECAD model for BD60GA5MEFJ-ME2
Microchip Technology
IC REG LINEAR 5V 100MA SOT23-6
Need more? Email Us
ECAD model for TC1073-5.0VCH713
Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011AIRNCZ
Analog Devices Inc.
IC REG LINEAR 1.1V 1.2A 16-LFCSP
Need more? Email Us
ECAD model for ADP1754ACPZ-1.1-R7
Torex Semiconductor Ltd
IC REG LINEAR 6V 150MA SOT-25
Need more? Email Us
ECAD model for XC6216B602MR-G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5296 $52.2368
19+ $5.3577 $101.7963
29+ $5.1902 $150.5158
40+ $5.0228 $200.9120
52+ $4.8554 $252.4808
69+ $4.3531 $300.3639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention