EN
  • EN
  • DE

DSPIC33CH512MP506-I/PT

Part No DSPIC33CH512MP506-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 584KB FLASH 64TQFP / dsPIC dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 584kB (584k x 8) FLASH, PRAM 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33CH, Functional Safety (FuSa)
Package Tray
Product Status Active
Core Processor dsPIC
Core Size 16-Bit Dual-Core
Speed 180MHz, 200MHz
Connectivity CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 53
Program Memory Size 584kB (584k x 8)
Program Memory Type FLASH, PRAM
EEPROM Size -
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 34x12b; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number DSPIC33CH512MP506
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1356667-DSPIC33CH512MP506-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33CH512MP506-I/PT CAD Model

Description

Microchip Technology's DSPIC33CH512MP506-I/PT

The DSPIC33CH512MP506-I/PT is a cutting-edge dual-core Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency and power of a DSP with the simplicity of an MCU. This high-performance product is ideal for a wide range of applications, including automotive, industrial control, motor control, power conversion, and Internet of Things (IoT) devices.

Key Features:

  • Dual-Core Architecture: The DSPIC33CH512MP506-I/PT features a unique dual-core design with a Master core and a Slave core, enabling parallel processing and efficient system management. The Master core can run the user interface and system monitoring functions, while the Slave core handles time-critical control code.
  • Advanced Peripheral Integration: This DSC includes a rich set of peripherals such as high-speed ADCs, DACs, PWMs, timers, and communication interfaces like UART, SPI, and I2C. Specialized peripherals for motor control applications, such as high-resolution PWMs and quadrature encoder interfaces, are also present.
  • High-Speed Performance: Operating at 70 MIPS, the DSPIC33CH512MP506-I/PT provides the computational speed required for complex algorithms and signal processing tasks.
  • Robust Memory: It boasts 512 KB of flash memory and 48 KB of RAM, ensuring sufficient space for application code and data storage.
  • Extended Temperature Range: The industrial-grade temperature range of -40°C to +125°C makes this DSC suitable for harsh environments.
  • Live Update Capability: Firmware can be updated on the fly without any system downtime, thanks to the Dual Partition Flash with Live Update capability.
  • Package: The device is available in a 64-pin TQFP (Thin Quad Flat Pack) package, ensuring compactness and ease of PCB design.

Applications:

The DSPIC33CH512MP506-I/PT is versatile and can be utilized in various applications, including:

  • Advanced motor control systems
  • Automotive applications, such as powertrain and sensor fusion
  • Industrial automation, including robotics and process control
  • Power supply and conversion systems
  • IoT devices requiring edge processing

With its powerful dual-core architecture and comprehensive feature set, the DSPIC33CH512MP506-I/PT from Microchip Technology is a robust solution for developers seeking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1367 $60.6835
11+ $9.9583 $109.5413
16+ $9.6471 $154.3536
22+ $9.3359 $205.3898
28+ $9.0247 $252.6916
38+ $8.0911 $307.4618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess