EN
  • EN
  • DE

DSPIC30F1010-20E/MM

Part No DSPIC30F1010-20E/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 6KB FLASH 28QFN / MCU 16-bit dsPIC RISC 6KB Flash 3.3V/5V 28-Pin QFN-S EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 6KB (2K x 24)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN-S (6x6)
Win Source Part Number 773427-DSPIC30F1010-20E/MM
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC30F1010
Introduction Date June 22, 2006
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DSPIC30F1010-20E/MM CAD Model

Description

Microchip Technology's DSPIC30F1010-20E/MM

The DSPIC30F1010-20E/MM is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the best of both worlds: the rapid execution of a digital signal processor (DSP) and the versatility and ease of use of a microcontroller (MCU). This product is part of Microchip's renowned dsPIC30F family, well-suited for applications that require advanced digital signal processing capabilities such as motor control, power conversion, and sensor processing.

Key Features:

  • Core Performance: The dsPIC30F1010-20E/MM boasts a 30 MIPS (Million Instructions Per Second) performance at 5V, allowing for quick and efficient processing of complex algorithms and control functions.
  • Program Memory: It comes equipped with 144 KB of flash memory, providing ample space for application code and data storage.
  • RAM: The device also features 8 KB of RAM, which ensures smooth data handling and buffering.
  • I/O Pins: With 16 general-purpose I/O pins, this DSC allows for flexible interfacing with a wide range of peripherals and external devices.
  • Timers and Communication Interfaces: It includes advanced peripherals such as timers, input capture, output compare, PWM, I2C, SPI, and UART modules, making it a versatile choice for various communication and control tasks.
  • Analog Features: The integrated 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels enables the dsPIC30F1010 to handle analog inputs with ease.
  • Operating Voltage Range: The device operates over a broad voltage range of 4.5V to 5.5V, providing flexibility for power supply design.
  • Temperature Range: It is designed to work within the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Packaging: Available in a 28-pin QFN package, the DSPIC30F1010-20E/MM is compact and suitable for space-constrained applications.

Microchip's DSPIC30F1010-20E/MM is engineered for those who need a single device capable of handling intricate DSP routines while maintaining the simplicity and accessibility of a conventional MCU. Its rich set of features and robust performance make it an ideal choice for a broad spectrum of applications, including automotive, industrial control systems, and consumer electronics.

Whether you are developing a complex motor control system or an advanced audio application, the DSPIC30F1010-20E/MM provides the computational power, memory, and peripherals needed to create an efficient and effective solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess