EN
  • EN
  • DE

DSC6331JI2LA-026.0000T

Part No DSC6331JI2LA-026.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 26.0000MHZ LVCMOS / 26 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 26 MHz
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth -3.00%, Down Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343588-DSC6331JI2LA-026.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6331JI2LA-026.0000T CAD Model

Description

Microchip Technology's DSC6331JI2LA-026.0000T MEMS Oscillator

The DSC6331JI2LA-026.0000T is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology. This high-performance, low-power component is ideal for modern electronic applications requiring precision timing solutions. The oscillator operates at a fixed frequency of 26.0000 MHz, which is suitable for a variety of applications including consumer electronics, IoT devices, industrial automation, and telecommunications.

Key Features

  • Frequency: The device boasts a stable frequency output of 26.0000 MHz, providing the precision necessary for critical timing functions.
  • Package: It comes in a compact, industry-standard 4-SMD, no lead package, making it easy to integrate into various circuit designs.
  • Supply Voltage: The DSC6331JI2LA-026.0000T operates with a supply voltage ranging from 1.71V to 3.63V, offering flexibility in power-sensitive applications.
  • Stability: It features excellent frequency stability over a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • Low Power Consumption: This MEMS oscillator is designed for low power consumption, which is critical for battery-powered devices and energy-efficient systems.
  • Output Type: The device provides a CMOS output, which is compatible with most digital circuits.

Applications

The DSC6331JI2LA-026.0000T is versatile and can be used in a multitude of applications. Its precision and reliability make it well-suited for:

  • Wireless communication systems
  • Portable consumer electronics
  • Wearable technology
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Networking equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6331JI2LA-026.0000T is no exception. It is designed to meet the stringent requirements of the electronics industry, ensuring high reliability and performance. The oscillator is also RoHS compliant, reflecting Microchip's dedication to environmental responsibility.

Whether you are designing a sophisticated communication device or a simple consumer electronic product, the DSC6331JI2LA-026.0000T from Microchip Technology provides a compact, efficient, and reliable timing solution that meets the demands of today's high-tech applications.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess