EN
  • EN
  • DE

DSC6331JI2BB-024.0000

Part No DSC6331JI2BB-024.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM MEMS OSC +-0.5% / 24 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±0.50%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6331
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343156-DSC6331JI2BB-024.0000
Ultra Librarian 3D Model Ultra Librarian DSC6331JI2BB-024.0000 CAD Model

Description

Product Overview: DSC6331JI2BB-024.0000

The DSC6331JI2BB-024.0000 is a high-performance silicon MEMS oscillator from Microchip Technology, renowned for its precision timing solutions. This device offers a frequency of 24.0000 MHz, providing a stable and reliable clock source for a variety of electronic applications.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 24.0000 MHz, which is ideal for use in communication systems, microprocessors, and other digital integrated circuits that require a precise timing reference.
  • Package: Housed in a compact 4-SMD, no lead package, the DSC6331JI2BB-024.0000 is designed for surface-mount technology (SMT), making it suitable for high-density circuit boards and saving valuable PCB space.
  • Supply Voltage: It operates over a supply voltage range of 1.71V to 3.63V, providing flexibility in various power supply environments and ensuring compatibility with a wide range of electronic products.
  • Stability: The oscillator offers excellent frequency stability, which is essential for maintaining the performance of the system over temperature variations and other environmental conditions.
  • Low Power Consumption: Designed for energy-efficient operation, the DSC6331JI2BB-024.0000 is suitable for battery-powered devices where power conservation is critical.
  • Output Type: It provides a CMOS output, ensuring compatibility with most digital logic families and ease of integration into various circuit designs.

Applications

The DSC6331JI2BB-024.0000 is versatile and can be used in multiple applications, such as:

  • Consumer electronics
  • Networking equipment
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Wearable technology

Why Choose the DSC6331JI2BB-024.0000?

Microchip Technology's commitment to quality and reliability makes the DSC6331JI2BB-024.0000 an excellent choice for designers looking for a high-performance timing solution. Its small form factor, low power consumption, and high stability make it an ideal choice for modern electronic systems where efficiency and precision are paramount.

You May Also Be Interested in

AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess