EN
  • EN
  • DE

DSC6331JA2DB-024.5760T

Part No DSC6331JA2DB-024.5760T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS LOW PWR SMD / 24.576 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 24.576 MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Spread Spectrum Bandwidth ±1.50%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6331
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344461-DSC6331JA2DB-024.5760T
Ultra Librarian 3D Model Ultra Librarian DSC6331JA2DB-024.5760T CAD Model

Description

Product Overview: DSC6331JA2DB-024.5760T

The DSC6331JA2DB-024.5760T is a state-of-the-art MEMS oscillator designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This compact and high-performance component is engineered to deliver exceptional frequency stability and reliability for a wide range of applications, including but not limited to telecommunications, networking, and industrial systems.

Key Features

  • Frequency Range: The device offers a precise frequency of 24.5760 MHz, which is ideal for applications that require a specific clocking speed to maintain system integrity and performance.
  • Supply Voltage: Operating at a nominal voltage of 3.3V, the DSC6331JA2DB-024.5760T is designed for compatibility with a broad range of electronic circuits and power management systems.
  • Stability: With excellent frequency stability, this MEMS oscillator ensures consistent performance over various environmental conditions, including temperature fluctuations and vibration.
  • Package: The device comes in a compact 6-SMD, no lead package, making it suitable for space-constrained applications while providing ease of integration into existing designs.
  • Output Type: It features an LVCMOS output, which is a common logic standard for interfacing with digital circuits, offering compatibility with a wide array of microcontrollers and digital signal processors.
  • Temperature Range: This oscillator is designed to operate over an industrial temperature range, ensuring reliable performance in environments that may be subject to extreme conditions.
  • RoHS Compliant: The DSC6331JA2DB-024.5760T adheres to the RoHS directive, which means it is free from hazardous substances and is environmentally friendly.

Applications

The versatility of the DSC6331JA2DB-024.5760T makes it an excellent choice for a variety of applications. Its precision and durability are particularly beneficial for:

  • High-speed data communications equipment
  • Wireless infrastructure
  • Networking hardware such as routers and switches
  • Industrial control systems
  • IoT devices
  • Consumer electronics

With its combination of performance, reliability, and environmental compliance, the DSC6331JA2DB-024.5760T from Microchip Technology stands out as a superior choice for designers and engineers looking for a high-quality oscillator solution.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess