EN
  • EN
  • DE

DSC6331CI2EA-025.0000

Part No DSC6331CI2EA-025.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC SMD / 25 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±2.00%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343053-DSC6331CI2EA-025.0000
Ultra Librarian 3D Model Ultra Librarian DSC6331CI2EA-025.0000 CAD Model

Description

Product Overview: DSC6331CI2EA-025.0000 by Microchip Technology

The DSC6331CI2EA-025.0000 is a high-performance silicon MEMS oscillator from the reputable Microchip Technology, known for its precision and reliability in a wide range of electronic applications. This product offers a stable frequency source at 25.0000 MHz, which is crucial for ensuring the synchronized operation of digital circuits.

Key Features

  • Frequency: The oscillator operates at a precise frequency of 25.0000 MHz, making it suitable for applications requiring a stable clock signal.
  • Package: Encased in a compact 4-SMD, No Lead package, the DSC6331CI2EA-025.0000 is designed for space-constrained applications without compromising performance.
  • Supply Voltage: It operates at a supply voltage range of 1.71V to 3.63V, providing versatility for different power requirements and ensuring compatibility with a variety of logic levels.
  • Stability: The oscillator boasts excellent frequency stability, which is vital for applications where precision timing is critical.
  • Temperature Range: Designed to perform over an industrial temperature range, this device can operate effectively between -40°C to +85°C, making it suitable for harsh environments.
  • Output Type: It provides a CMOS output, ensuring compatibility with most microcontrollers and digital integrated circuits.

Applications

The DSC6331CI2EA-025.0000 is ideal for a diverse array of applications, including but not limited to:

  • Consumer electronics such as wearable devices, smart home gadgets, and portable media players.
  • Industrial and automotive systems that require robust and reliable clock sources.
  • Telecommunications equipment, including routers, switches, and base stations.
  • Medical devices that demand precise timing for accurate diagnostics and monitoring.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the DSC6331CI2EA-025.0000 is no exception. This MEMS oscillator is manufactured to meet high standards of performance and durability, ensuring that it can meet the needs of even the most demanding applications.

With its blend of precision, stability, and versatility, the DSC6331CI2EA-025.0000 from Microchip Technology is an excellent choice for designers looking to integrate a reliable clock source into their electronic systems.

You May Also Be Interested in

Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess