EN
  • EN
  • DE

DSC6331CI1CA-024.0000T

Part No DSC6331CI1CA-024.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 24.0000MHZ LVCMOS / 24 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±1.00%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343717-DSC6331CI1CA-024.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6331CI1CA-024.0000T CAD Model

Description

Product Overview: DSC6331CI1CA-024.0000T

The DSC6331CI1CA-024.0000T is a precision silicon MEMS oscillator from the reputable manufacturer Microchip Technology, offering a high-quality timing solution for a wide range of electronic applications. This device is designed to deliver exceptional stability and performance, making it an ideal choice for replacing traditional quartz crystal oscillators in many modern circuits.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 24.0000 MHz, which is a common clock frequency used in digital systems for processing and communication tasks.
  • Supply Voltage: It supports a supply voltage range from 1.71V to 3.63V, catering to low-power and standard voltage applications.
  • Stability: With excellent frequency stability, the DSC6331CI1CA-024.0000T ensures reliable operation even under varying environmental conditions.
  • Package: The device comes in a compact industry-standard 4-SMD, no lead package, which allows for easy integration into various circuit designs without requiring a lot of board space.
  • Temperature Range: It is designed to operate over an industrial temperature range, making it suitable for use in environments that experience wider temperature variations.
  • Output Type: The oscillator provides a CMOS output, ensuring compatibility with most logic families used in digital systems.

Applications

The DSC6331CI1CA-024.0000T is versatile and can be used in multiple applications, including:

  • Consumer electronics such as wearables, smart home devices, and portable media players
  • Industrial controls and automation systems
  • Telecommunication infrastructure and networking equipment
  • Internet of Things (IoT) devices and gateways
  • Automotive electronics and infotainment systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6331CI1CA-024.0000T is no exception. It is manufactured with rigorous standards, ensuring high reliability and performance consistency for the end-user. With its robust design and state-of-the-art MEMS technology, this oscillator provides a modern solution to meet the stringent requirements of today's electronic devices.

For more information or to place an order, interested parties should contact Microchip Technology or their authorized distributors, referencing the part number DSC6331CI1CA-024.0000T.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess