EN
  • EN
  • DE

DSC6301MI2CB-008.0000

Part No DSC6301MI2CB-008.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS LOW PWR SMD / 8 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 8 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±1.00%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6301
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344466-DSC6301MI2CB-008.0000
Ultra Librarian 3D Model Ultra Librarian DSC6301MI2CB-008.0000 CAD Model

Description

Product Overview: DSC6301MI2CB-008.0000 by Microchip Technology

The DSC6301MI2CB-008.0000 is a high-precision, low-power silicon MEMS oscillator from the reputable Microchip Technology. This state-of-the-art component is designed to be a drop-in replacement for traditional crystal oscillators, providing enhanced stability, reliability, and flexibility for a wide range of electronic applications.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 8.0000 MHz, making it suitable for a variety of timing-critical tasks.
  • Supply Voltage: It has a wide operating voltage range of 1.71V to 3.63V, accommodating various power supply requirements and ensuring compatibility with both 3.3V and 1.8V logic families.
  • Stability and Accuracy: The DSC6301 series boasts excellent frequency stability and accuracy, ensuring reliable performance even under varying environmental conditions.
  • Power Consumption: Designed for energy efficiency, this oscillator consumes minimal power, making it ideal for battery-powered and portable devices.
  • Package: It comes in a compact 4-SMD, no lead package, allowing for space-saving integration into modern PCB designs.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, providing robust performance for applications exposed to harsh conditions.

Applications

The DSC6301MI2CB-008.0000 is versatile and can be used in various applications, including:

  • IoT devices
  • Wearable technology
  • Wireless communication systems
  • Portable medical equipment
  • Industrial controls and automation
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6301MI2CB-008.0000 is no exception. It is manufactured to meet high standards, ensuring consistent performance and durability. With its robust design, the oscillator is less susceptible to mechanical shock and vibration compared to traditional crystal oscillators, making it a reliable choice for applications in challenging environments.

Whether you're designing a new product or upgrading an existing one, the DSC6301MI2CB-008.0000 offers the precision, efficiency, and reliability that modern electronic devices demand.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess