EN
  • EN
  • DE

DSC6301JI2BA-025.0000

Part No DSC6301JI2BA-025.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 25.0000MHZ LVCMOS / 25 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 140
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344025-DSC6301JI2BA-025.0000
Ultra Librarian 3D Model Ultra Librarian DSC6301JI2BA-025.0000 CAD Model

Description

Microchip Technology DSC6301JI2BA-025.0000 Low-Power Precision MEMS Oscillator

The DSC6301JI2BA-025.0000 is a highly stable, low-power, precision MEMS oscillator from Microchip Technology, designed to be a reliable alternative to traditional crystal oscillators in a variety of electronic applications. This component is part of Microchip's extensive line of silicon-based timing solutions that offer excellent performance and durability.

With an output frequency of 25.0000 MHz, it provides a precise clock signal essential for digital electronics, ensuring synchronous operation and accurate timing in systems such as microprocessors, communication devices, and industrial equipment. The DSC6301 series is characterized by its low-power consumption, which is crucial for battery-operated and portable devices where power efficiency is paramount.

The oscillator operates over a wide supply voltage range of 1.71V to 3.63V, making it versatile for use in various circuit designs. Its low jitter and high frequency stability are ensured by the MEMS technology, which also contributes to its robustness against environmental factors such as vibration and temperature variations. The DSC6301JI2BA-025.0000 is capable of withstanding industrial temperature ranges from -40°C to +85°C, making it suitable for harsh environments.

Encased in a compact 4-SMD, no lead package, this MEMS oscillator is easy to integrate into space-constrained applications without the need for external load capacitors, which are typically required for crystal oscillators. This feature simplifies the design and reduces the overall component count on the PCB.

Moreover, the DSC6301JI2BA-025.0000 is designed for high reliability and long-term performance, which is essential for mission-critical applications where downtime is not an option. Its robust design ensures that it meets the stringent quality standards expected from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions.

Whether you're developing consumer electronics, industrial automation systems, or IoT devices, the DSC6301JI2BA-025.0000 MEMS oscillator from Microchip Technology is an excellent choice for ensuring precise timing and reliable operation in your products.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess