EN
  • EN
  • DE

DSC6301JI1BA-027.0000

Part No DSC6301JI1BA-027.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM MEMS OSC +-0.5% / 27 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 140
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343218-DSC6301JI1BA-027.0000
Ultra Librarian 3D Model Ultra Librarian DSC6301JI1BA-027.0000 CAD Model

Description

Microchip Technology DSC6301JI1BA-027.0000 Crystal Oscillator

The DSC6301JI1BA-027.0000 is a high-performance, precision crystal oscillator manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This oscillator is part of Microchip's DSC6301 series, which is known for its low-power, high-stability characteristics, making it an ideal solution for a wide range of applications in the electronics industry.

With a precise frequency of 27.0000 MHz, the DSC6301JI1BA-027.0000 offers excellent stability and accuracy for timing-critical applications. It is designed to provide a stable clock reference in conditions where minimal frequency deviation is crucial. The device comes in a compact 4-SMD, no lead package, which allows for easy integration into space-constrained designs without compromising on performance.

This MEMS-based oscillator utilizes advanced silicon technology to deliver low jitter and reduced power consumption compared to traditional crystal oscillators. Its operating temperature range of -40°C to +85°C ensures reliable performance across various environmental conditions, making it suitable for industrial, automotive, and consumer electronics applications.

The DSC6301JI1BA-027.0000 also features a low supply voltage range of 1.71V to 3.63V, catering to modern low-voltage electronics and helping to extend battery life in portable devices. Additionally, it boasts a frequency stability of ±25ppm, which is maintained over the full operating temperature range, ensuring consistent performance without the need for frequent recalibration.

Its integrated Phase-Locked Loop (PLL) circuitry allows for frequency multiplication, providing flexibility in design and enabling the use of a single oscillator for multiple frequency requirements. The oscillator's output is CMOS/LVTTL compatible, making it easily interfaced with a wide array of digital circuits.

In summary, the Microchip Technology DSC6301JI1BA-027.0000 crystal oscillator is a robust, highly accurate, and energy-efficient solution for providing a stable clock reference in electronic systems. Its small form factor, wide temperature range, and low power consumption make it an excellent choice for designers looking to optimize their applications for both performance and size.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess