EN
  • EN
  • DE

CB052E0105JBC

Part No CB052E0105JBC
Manufacturer AVX Corporation
Catalog Film Capacitors
Description CAP FILM 1UF 5% 100VDC 2824
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 13 Weeks
Features 1 µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2824 (7260 Metric)
Manufacturer AVX Corporation
Series CB
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 2824 (7260 Metric)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0010
Other Part Number 478-4539-2, 478-4539-1, 478-4539-6
Quantity per package 900
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865857-CB052E0105JBC
Ultra Librarian 3D Model Ultra Librarian CB052E0105JBC CAD Model

Description

The AVX Corporation CB052E0105JBC is a 1 µF film capacitor that is designed for various applications.

  • Capacitance: 1 µF
  • Operating Temperature: -55°C ~ 125°C
  • Package / Case: 2824 (7260 Metric)
  • Mounting Type: Surface Mount
  • Quantity per Package: 900
  • MSL Level: 3 (168 Hours)
  • Estimated Production Lead Time: 13 weeks

You May Also Be Interested in

EPCOS (TDK)
CAP FILM 6.8UF 20% 630VDC RADIAL
Lowest to $2.3284
Kemet
CAP FILM SMD PEN
Lowest to $2.3284
Kemet
CAP FILM 0.47UF 20% 560VDC RAD
Lowest to $0.3719
Wurth Electronics Inc
CAP FILM 0.15UF 10% 275VAC RAD
Lowest to $0.8732
AVX Corp/Kyocera Corp
CAP FILM 140UF 10% 800VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 1100UF 10% 1.1KVDC RAD
Need more? Email Us
Kemet
CAP FILM 1000PF 5% 63VDC RADIAL
Need more? Email Us
Draloric
CAP FILM 0.1UF 5% 100VDC RADIAL
Lowest to $0.2911
WIMA
DC-LINK MKP 5 114.0 uF 900 VDC 5
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess