EN
  • EN
  • DE

DSC6183CI2A-030K000T

Part No DSC6183CI2A-030K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 30.0000KHZ CMOS SMD / 30 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 30 kHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343499-DSC6183CI2A-030K000T
Ultra Librarian 3D Model Ultra Librarian DSC6183CI2A-030K000T CAD Model

Description

Product Overview: DSC6183CI2A-030K000T by Microchip Technology

The DSC6183CI2A-030K000T is a state-of-the-art MEMS oscillator from the renowned manufacturer Microchip Technology, designed to deliver exceptional timing solutions for a wide array of electronic applications. This compact and highly reliable component is an ideal choice for designers looking to enhance their systems with a stable and precise clock source.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 30.000 kHz, providing a steady low-frequency output suitable for real-time clock (RTC) applications and other timing-critical processes.
  • Supply Voltage: It is designed to work with a supply voltage of 1.71V to 3.63V, accommodating a range of power supplies and ensuring compatibility with various logic levels.
  • Stability: The DSC6183CI2A-030K000T offers excellent frequency stability, making it a reliable choice for applications that cannot tolerate timing inaccuracies.
  • Form Factor: This MEMS oscillator comes in a compact industry-standard 4-SMD, no lead package, ensuring easy integration into space-constrained designs without compromising performance.
  • Operating Temperature: It has an operating temperature range of -40°C to +85°C, which allows for consistent performance across a wide range of environmental conditions.
  • Low Power Consumption: With its low power requirements, this oscillator is well-suited for battery-powered devices, contributing to longer battery life and reduced energy costs.

Applications

The DSC6183CI2A-030K000T is versatile and can be used in various applications, including but not limited to:

  • Portable electronics
  • Wearable technology
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Automotive electronics
  • Healthcare devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6183CI2A-030K000T is no exception. Customers can expect a product that meets rigorous industry standards for performance and reliability, backed by Microchip's reputation as a leading semiconductor provider.

Whether you're developing a new project or upgrading an existing system, the DSC6183CI2A-030K000T offers the precision and durability needed to maintain accurate timing in your electronic applications.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess