EN
  • EN
  • DE

DSC6183CI2A-010K000

Part No DSC6183CI2A-010K000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 10.0000KHZ CMOS SMD / 10 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 10 kHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344141-DSC6183CI2A-010K000
Ultra Librarian 3D Model Ultra Librarian DSC6183CI2A-010K000 CAD Model

Description

Product Overview: DSC6183CI2A-010K000 from Microchip Technology

The DSC6183CI2A-010K000 is a precision MEMS oscillator from the renowned manufacturer Microchip Technology, designed to offer exceptional stability and performance for a wide range of electronic applications. This component is part of Microchip's DSC6000 family of MEMS oscillators, which are known for their low power consumption, compact footprint, and robustness compared to traditional quartz crystal oscillators.

Key Features

  • Frequency Range: This model provides a stable frequency output of 10 kHz, making it suitable for applications requiring precise timing solutions.
  • Supply Voltage: It operates at a supply voltage of 1.71V to 3.63V, accommodating a variety of power requirements for different systems.
  • Low Power Consumption: The DSC6183CI2A-010K000 is designed for energy efficiency, which is crucial for battery-powered and portable devices.
  • Compact SMD Package: Housed in a compact 4-SMD, no lead package, it saves valuable board space and is ideal for space-constrained applications.
  • Stability: It offers excellent temperature stability, ensuring consistent performance across a wide range of operating conditions.
  • Shock and Vibration Resistance: The MEMS technology inherent to this oscillator provides superior resistance to shock and vibration, enhancing reliability in harsh environments.

Applications

The DSC6183CI2A-010K000 is versatile and can be integrated into a variety of electronic systems. Some of its common applications include:

  • Portable electronic devices
  • Wearable technology
  • Internet of Things (IoT) devices
  • Industrial automation and control systems
  • Automotive electronics
  • Medical equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6183CI2A-010K000 is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous requirements of industrial and commercial applications. With its combination of performance, durability, and energy efficiency, this MEMS oscillator is an excellent choice for designers looking to enhance their electronic products.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess