EN
  • EN
  • DE

DSC6183CI2A-006K485T

Part No DSC6183CI2A-006K485T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 6.4850KHZ CMOS SMD / 6.485 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 6.485 kHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343308-DSC6183CI2A-006K485T
Ultra Librarian 3D Model Ultra Librarian DSC6183CI2A-006K485T CAD Model

Description

Product Overview: DSC6183CI2A-006K485T

The DSC6183CI2A-006K485T is a sophisticated, high-performance MEMS oscillator produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This precision device is designed to meet the rigorous demands of modern electronic systems, offering a blend of stability, reliability, and versatility that is ideal for a wide range of applications.

Key Features:

  • Frequency Range: The oscillator operates at a frequency of 6.485 MHz, making it suitable for a variety of timing-critical applications.
  • Supply Voltage: It is designed to work with a 2.25V to 3.6V supply voltage range, providing flexibility for use in different system power environments.
  • Stability: Boasting excellent frequency stability, the DSC6183CI2A-006K485T ensures consistent performance even under varying environmental conditions.
  • Form Factor: This component comes in a compact 4-SMD, no lead package, allowing for efficient space utilization on printed circuit boards (PCBs).
  • Operating Temperature: It is capable of operating over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh conditions.

Applications:

The DSC6183CI2A-006K485T is versatile enough to be used across various sectors, including but not limited to:

  • Consumer Electronics
  • Networking Equipment
  • Industrial Control Systems
  • Wireless Communication Devices
  • Internet of Things (IoT) Devices

Quality and Reliability:

Microchip Technology is committed to providing high-quality products. The DSC6183CI2A-006K485T is manufactured with rigorous quality control processes, ensuring that each oscillator maintains the highest reliability standards. Customers can trust this product for critical applications where consistent timing is paramount.

Support and Resources:

Microchip Technology provides comprehensive technical support and resources for the DSC6183CI2A-006K485T, including detailed datasheets, application notes, and design tools. This support ensures designers can maximize the potential of the oscillator in their specific applications.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess