EN
  • EN
  • DE

DSC6183CI2A-006K485

Part No DSC6183CI2A-006K485
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 6.4850KHZ CMOS SMD / 6.485 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 6.485 kHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343304-DSC6183CI2A-006K485
Ultra Librarian 3D Model Ultra Librarian DSC6183CI2A-006K485 CAD Model

Description

The DSC6183CI2A-006K485 is a highly precise and reliable MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is part of Microchip's comprehensive range of timing solutions that are designed to meet the needs of a variety of applications across different industries.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 6.485 kHz, making it suitable for applications requiring a low-frequency timing solution.
  • Supply Voltage: It is designed to work at a nominal supply voltage of 1.71V to 3.63V, offering flexibility for different power supply designs and ensuring energy efficiency.
  • Stability: The DSC6183CI2A-006K485 offers excellent frequency stability, which is crucial for maintaining performance over a range of temperatures and other environmental conditions.
  • Package: This oscillator is available in a compact, industry-standard 4-SMD, no lead package, which allows for easy integration into various electronic systems without taking up significant board space.
  • Output Type: The device provides a CMOS output, ensuring compatibility with most digital circuits and allowing for straightforward interfacing with other components.
  • Temperature Range: With an operational temperature range of -40°C to +85°C, it can reliably function in extreme environmental conditions, making it ideal for industrial and automotive applications.

Applications

The DSC6183CI2A-006K485 is versatile and can be used in various applications where accurate timing is critical. Its potential uses include but are not limited to industrial controls, automotive electronics, wearables, IoT devices, and energy management systems. Its robust design and high stability make it a preferred choice for designers looking for a dependable timing solution.

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The DSC6183CI2A-006K485 is manufactured with rigorous quality control processes, ensuring it meets the stringent requirements for performance and reliability that customers expect from Microchip's products.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess